Matexcel Polycrystalline Cerium Coated Nickel-cobalt-aluminum Ternary Lithium cathode Material, (LiNi0.881Co0.099Al0.02202) BMLC-KJ002

Description
High-capacity polycrystalline cerium-coated ternary NCA powder has high compaction density, high capacity, and good rate performance. It is mainly used in EV and PV power battery systems. Storage: Store at room temperature Product overview: Li, wt%: 7.1±0.3 Ni+Co+Al, wt%: 59.3±1.0 First discharge specific capacity: ≥208mAh/g Size: D10:>2µm D50:~10µm D90:<20µm
Datasheet
Description
High-capacity polycrystalline cerium-coated ternary NCA powder has high compaction density, high capacity, and good rate performance. It is mainly used in EV and PV power battery systems. Storage: Store at room temperature Product overview: Li, wt%: 7.1±0.3 Ni+Co+Al, wt%: 59.3±1.0 First discharge specific capacity: ≥208mAh/g Size: D10:>2µm D50:~10µm D90:<20µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycrystalline Cerium Coated Nickel-cobalt-aluminum Ternary Lithium cathode Material, (LiNi0.881Co0.099Al0.02202) - BMLC-KJ002 - Matexcel
Shirley, NY, United States
Polycrystalline Cerium Coated Nickel-cobalt-aluminum Ternary Lithium cathode Material, (LiNi0.881Co0.099Al0.02202)
BMLC-KJ002
Polycrystalline Cerium Coated Nickel-cobalt-aluminum Ternary Lithium cathode Material, (LiNi0.881Co0.099Al0.02202) BMLC-KJ002
High-capacity polycrystalline cerium-coated ternary NCA powder has high compaction density, high capacity, and good rate performance. It is mainly used in EV and PV power battery systems. Storage: Store at room temperature Product overview: Li, wt%: 7.1±0.3 Ni+Co+Al, wt%: 59.3±1.0 First discharge specific capacity: ≥208mAh/g Size: D10:>2µm D50:~10µm D90:<20µm

High-capacity polycrystalline cerium-coated ternary NCA powder has high compaction density, high capacity, and good rate performance. It is mainly used in EV and PV power battery systems.

Storage: Store at room temperature

Product overview:

Li, wt%: 7.1±0.3
Ni+Co+Al, wt%: 59.3±1.0
First discharge specific capacity: ≥208mAh/g

Size:

D10:>2µm
D50:~10µm
D90:<20µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Electrodes and Electrode Materials
Product Number BMLC-KJ002
Product Name Polycrystalline Cerium Coated Nickel-cobalt-aluminum Ternary Lithium cathode Material, (LiNi0.881Co0.099Al0.02202)
Type Cathodic Emitters / Filaments
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1060-16-0177 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Bellows Electrical Contact - 2012 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details