All-Spec Industries Wiha Pliers and Screwdriver Set 32892

Description
Features Pliers are drop-forged from high frequency induction hardened special tool steel Plier heads have a mirror polished chrome and nickel plating for long lasting corrosion protection Cutting edges on the pliers are induction hardened to 60HRC Screwdriver blades are made from CVM tool steel and hardened to 58/60RC Insulation is molded directly onto the screwdriver blades for a permanent bond Each tool is individually tested to 10,000 volts and certified to 1000 volt AC or 1500 volts DC All tools have multi-component, molded SoftFinish® handles Ergonomic cushion grip handles provide 40% more torque than conventional handles Meets Insulation Test Standards: VDE 0682/part 201, EN/IEC 60900, ASTM F-1505-01, NFPA70E, up to 1000 Volt
Description
Features Pliers are drop-forged from high frequency induction hardened special tool steel Plier heads have a mirror polished chrome and nickel plating for long lasting corrosion protection Cutting edges on the pliers are induction hardened to 60HRC Screwdriver blades are made from CVM tool steel and hardened to 58/60RC Insulation is molded directly onto the screwdriver blades for a permanent bond Each tool is individually tested to 10,000 volts and certified to 1000 volt AC or 1500 volts DC All tools have multi-component, molded SoftFinish® handles Ergonomic cushion grip handles provide 40% more torque than conventional handles Meets Insulation Test Standards: VDE 0682/part 201, EN/IEC 60900, ASTM F-1505-01, NFPA70E, up to 1000 Volt

Suppliers

Company
Product
Description
Supplier Links
Wiha Pliers and Screwdriver Set - 32892 - All-Spec Industries
Wilmington, NC, USA
Wiha Pliers and Screwdriver Set
32892
Wiha Pliers and Screwdriver Set 32892
Features Pliers are drop-forged from high frequency induction hardened special tool steel Plier heads have a mirror polished chrome and nickel plating for long lasting corrosion protection Cutting edges on the pliers are induction hardened to 60HRC Screwdriver blades are made from CVM tool steel and hardened to 58/60RC Insulation is molded directly onto the screwdriver blades for a permanent bond Each tool is individually tested to 10,000 volts and certified to 1000 volt AC or 1500 volts DC All tools have multi-component, molded SoftFinish® handles Ergonomic cushion grip handles provide 40% more torque than conventional handles Meets Insulation Test Standards: VDE 0682/part 201, EN/IEC 60900, ASTM F-1505-01, NFPA70E, up to 1000 Volt

Features

  • Pliers are drop-forged from high frequency induction hardened special tool steel
  • Plier heads have a mirror polished chrome and nickel plating for long lasting corrosion protection
  • Cutting edges on the pliers are induction hardened to 60HRC
  • Screwdriver blades are made from CVM tool steel and hardened to 58/60RC
  • Insulation is molded directly onto the screwdriver blades for a permanent bond
  • Each tool is individually tested to 10,000 volts and certified to 1000 volt AC or 1500 volts DC
  • All tools have multi-component, molded SoftFinish® handles
  • Ergonomic cushion grip handles provide 40% more torque than conventional handles
  • Meets Insulation Test Standards: VDE 0682/part 201, EN/IEC 60900, ASTM F-1505-01, NFPA70E, up to 1000 Volt
Supplier's Site
Wiha - 32892 - All-Spec Industries
Wilmington, NC, USA
Wiha
32892
Wiha 32892
Features Pliers are drop-forged from high frequency induction hardened special tool steel Plier heads have a mirror polished chrome and nickel plating for long lasting corrosion protection Cutting edges on the pliers are induction hardened to 60HRC Screwdriver blades are made from CVM tool steel and hardened to 58/60RC Insulation is molded directly onto the screwdriver blades for a permanent bond Each tool is individually tested to 10,000 volts and certified to 1000 volt AC or 1500 volts DC All tools have multi-component, molded SoftFinish® handles Ergonomic cushion grip handles provide 40% more torque than conventional handles Meets Insulation Test Standards: VDE 0682/part 201, EN/IEC 60900, ASTM F-1505-01, NFPA70E, up to 1000 Volt

Features

  • Pliers are drop-forged from high frequency induction hardened special tool steel
  • Plier heads have a mirror polished chrome and nickel plating for long lasting corrosion protection
  • Cutting edges on the pliers are induction hardened to 60HRC
  • Screwdriver blades are made from CVM tool steel and hardened to 58/60RC
  • Insulation is molded directly onto the screwdriver blades for a permanent bond
  • Each tool is individually tested to 10,000 volts and certified to 1000 volt AC or 1500 volts DC
  • All tools have multi-component, molded SoftFinish® handles
  • Ergonomic cushion grip handles provide 40% more torque than conventional handles
  • Meets Insulation Test Standards: VDE 0682/part 201, EN/IEC 60900, ASTM F-1505-01, NFPA70E, up to 1000 Volt
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Tool Kits
Product Number 32892
Product Name Wiha Pliers and Screwdriver Set
Unlock Full Specs
to access all available technical data

Similar Products