Features
Dual material ergonomic handle has molded in soft grip panels
Round blades made of Wiha exclusive CVM tool steel
Super through hardened durability
Precision machined exact fit tips
Anti-corrosion nickel finish
Handle lengths:
Stubby: 2"
Regular: 3-1/2" to 4-1/2"
All-Spec Industries
All-Spec Industries
Done
Description
Features
Dual material ergonomic handle has molded in soft grip panels
Round blades made of Wiha exclusive CVM tool steel
Super through hardened durability
Precision machined exact fit tips
Anti-corrosion nickel finish
Handle lengths:
Stubby: 2"
Regular: 3-1/2" to 4-1/2"
Features
Dual material ergonomic handle has molded in soft grip panels
Round blades made of Wiha exclusive CVM tool steel
Super through hardened durability
Precision machined exact fit tips
Anti-corrosion nickel finish
Handle lengths:
Stubby: 2"
Regular: 3-1/2" to 4-1/2"
Features
Dual material ergonomic handle has molded in soft grip panels
Round blades made of Wiha exclusive CVM tool steel
Features
Dual material ergonomic handle has molded in soft grip panels
Round blades made of Wiha exclusive CVM tool steel
Super through hardened durability
Precision machined exact fit tips
Anti-corrosion nickel finish
Handle lengths:
Stubby: 2"
Regular: 3-1/2" to 4-1/2"
Features
Dual material ergonomic handle has molded in soft grip panels
Round blades made of Wiha exclusive CVM tool steel