KOA Speer Electronics, Inc. Fuses - TF10BN0.63TTB TF10BN0.63TTB

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966539-TF10BN0.63TTB Current Rating: 630 mA Mounting: SMD (SMT) Height: 450 µm Categories: Fuses Case / Package: 402 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966539-TF10BN0.63TTB Current Rating: 630 mA Mounting: SMD (SMT) Height: 450 µm Categories: Fuses Case / Package: 402 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
Laguna Hills, CA, United States
Fuses - TF10BN0.63TTB
966539-TF10BN0.63TTB
Fuses - TF10BN0.63TTB 966539-TF10BN0.63TTB
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966539-TF10BN0.63TTB Current Rating: 630 mA Mounting: SMD (SMT) Height: 450 µm Categories: Fuses Case / Package: 402 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966539-TF10BN0.63TTB
Current Rating: 630 mA
Mounting: SMD (SMT)
Height: 450 µm
Categories: Fuses
Case / Package: 402
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 966539-TF10BN0.63TTB
Product Name Fuses - TF10BN0.63TTB
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 002445208 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers