KOA Speer Electronics, Inc. Fuses - TF10BN0.80TTB TF10BN0.80TTB

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099104-TF10BN0.80TT B Current Rating: 800 mA Mounting: SMD (SMT) Height: 450 µm Categories: Fuses Case / Package: 402 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099104-TF10BN0.80TT B Current Rating: 800 mA Mounting: SMD (SMT) Height: 450 µm Categories: Fuses Case / Package: 402 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
Laguna Hills, CA, United States
Fuses - TF10BN0.80TTB
1099104-TF10BN0.80TTB
Fuses - TF10BN0.80TTB 1099104-TF10BN0.80TTB
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099104-TF10BN0.80TT B Current Rating: 800 mA Mounting: SMD (SMT) Height: 450 µm Categories: Fuses Case / Package: 402 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099104-TF10BN0.80TTB
Current Rating: 800 mA
Mounting: SMD (SMT)
Height: 450 µm
Categories: Fuses
Case / Package: 402
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 1099104-TF10BN0.80TTB
Product Name Fuses - TF10BN0.80TTB
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details