KOA Speer Electronics, Inc. Fuses - CCF1N2DTTE CCF1N2DTTE

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173188-CCF1N2DTTE Current Rating: 2 A Height: 2.7 mm Categories: Fuses Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173188-CCF1N2DTTE Current Rating: 2 A Height: 2.7 mm Categories: Fuses Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
Laguna Hills, CA, United States
Fuses - CCF1N2DTTE
1173188-CCF1N2DTTE
Fuses - CCF1N2DTTE 1173188-CCF1N2DTTE
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173188-CCF1N2DTTE Current Rating: 2 A Height: 2.7 mm Categories: Fuses Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1173188-CCF1N2DTTE
Current Rating: 2 A
Height: 2.7 mm
Categories: Fuses
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Circuit Protection Fuse
139-CCF1N2DTTE
Circuit Protection Fuse 139-CCF1N2DTTE
Chip Current Fuse Product overview: CCF1N2DTTE from KOA Speer Electronics, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-CCF1N2DTTE can be used for catalog matching and distributor lookup.

Chip Current Fuse Product overview: CCF1N2DTTE from KOA Speer Electronics, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-CCF1N2DTTE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 1173188-CCF1N2DTTE 139-CCF1N2DTTE
Product Name Fuses - CCF1N2DTTE Circuit Protection Fuse
Rated Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002342002 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 4 amps
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details