KOA Speer Electronics, Inc. SMD 2.5A 32V Circuit Protection Fuse TF16AT2.50TTD

Description
Fuse Chip 2.5A 32V SMD Solder Pad 0603 T/R Product overview: TF16AT2.50TTD from KOA Speer Electronics, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-TF16AT2.50TTD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip 2.5A 32V SMD Solder Pad 0603 T/R Product overview: TF16AT2.50TTD from KOA Speer Electronics, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-TF16AT2.50TTD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5A 32V Circuit Protection Fuse
139-TF16AT2.50TTD
SMD 2.5A 32V Circuit Protection Fuse 139-TF16AT2.50TTD
Fuse Chip 2.5A 32V SMD Solder Pad 0603 T/R Product overview: TF16AT2.50TTD from KOA Speer Electronics, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-TF16AT2.50TTD can be used for catalog matching and distributor lookup.

Fuse Chip 2.5A 32V SMD Solder Pad 0603 T/R Product overview: TF16AT2.50TTD from KOA Speer Electronics, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-TF16AT2.50TTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
Laguna Hills, CA, United States
Fuses - TF16AT2.50TTD
962254-TF16AT2.50TTD
Fuses - TF16AT2.50TTD 962254-TF16AT2.50TTD
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962254-TF16AT2.50TTD Current Rating: 2.5 A Mounting: SMD (SMT) Height: 500 µm Categories: Fuses Case / Package: 603 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962254-TF16AT2.50TTD
Current Rating: 2.5 A
Mounting: SMD (SMT)
Height: 500 µm
Categories: Fuses
Case / Package: 603
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage

Buy Now
SMD Fuse 2.5A 32V 32V 0603 Disposable fuses ROHS

SMD Fuse 2.5A 32V 32V 0603 Disposable fuses ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Fuses Fuses Fuses
Product Number 139-TF16AT2.50TTD 962254-TF16AT2.50TTD TF16AT2.50TTD
Product Name SMD 2.5A 32V Circuit Protection Fuse Fuses - TF16AT2.50TTD Fuses
Mounting Surface Mount SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers
Fuses - 486-0031.8555DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 002313101 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 35 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers