KOA Speer Electronics, Inc. SMD 1.25A 32V Circuit Protection Fuse TF16SN1.25TTD

Description
Fuse Chip 1.25A 32V 2-Pin Solder Pad Surface Mount Punched Paper Tape and Teel Product overview: TF16SN1.25TTD from KOA Speer Electronics, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-TF16SN1.25TTD can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fuse Chip 1.25A 32V 2-Pin Solder Pad Surface Mount Punched Paper Tape and Teel Product overview: TF16SN1.25TTD from KOA Speer Electronics, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-TF16SN1.25TTD can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.25A 32V Circuit Protection Fuse
139-TF16SN1.25TTD
SMD 1.25A 32V Circuit Protection Fuse 139-TF16SN1.25TTD
Fuse Chip 1.25A 32V 2-Pin Solder Pad Surface Mount Punched Paper Tape and Teel Product overview: TF16SN1.25TTD from KOA Speer Electronics, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-TF16SN1.25TTD can be used for catalog matching and distributor lookup.

Fuse Chip 1.25A 32V 2-Pin Solder Pad Surface Mount Punched Paper Tape and Teel Product overview: TF16SN1.25TTD from KOA Speer Electronics, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-TF16SN1.25TTD can be used for catalog matching and distributor lookup.

Supplier's Site
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
Laguna Hills, CA, United States
Fuses - TF16SN1.25TTD
1118402-TF16SN1.25TTD
Fuses - TF16SN1.25TTD 1118402-TF16SN1.25TTD
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118402-TF16SN1.25TT D Current Rating: 1.25 A Length: 1.6 mm Height: 500 µm Categories: Fuses Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Depth: 800 µm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 32 V Max Operating Temperature: 125 °C

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1118402-TF16SN1.25TTD
Current Rating: 1.25 A
Length: 1.6 mm
Height: 500 µm
Categories: Fuses
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Depth: 800 µm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 32 V
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 139-TF16SN1.25TTD 1118402-TF16SN1.25TTD
Product Name SMD 1.25A 32V Circuit Protection Fuse Fuses - TF16SN1.25TTD
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2738-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers