KOA Speer Electronics, Inc. Fuses CCF1N7TTE

Description
FUSE
Request a Quote Datasheet
Description
FUSE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 2019-CCF1N7TTECT-ND - DigiKey
Thief River Falls, MN, United States
FUSE

FUSE

Buy Now Datasheet
Fuses - 2019-CCF1N7TTETR-ND - DigiKey
Thief River Falls, MN, United States
FUSE

FUSE

Buy Now Datasheet
Fuses - 2019-CCF1N7TTEDKR-ND - DigiKey
Thief River Falls, MN, United States
FUSE

FUSE

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
139-CCF1N7TTE
Circuit Protection Fuse 139-CCF1N7TTE
FUSE Product overview: CCF1N7TTE from KOA Speer Electronics, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-CCF1N7TTE can be used for catalog matching and distributor lookup.

FUSE Product overview: CCF1N7TTE from KOA Speer Electronics, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-CCF1N7TTE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
Laguna Hills, CA, United States
Fuses - CCF1N7TTE
1120462-CCF1N7TTE
Fuses - CCF1N7TTE 1120462-CCF1N7TTE
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120462-CCF1N7TTE Termination: SMD/SMT Voltage Rating: 125 V Current Rating: 7 A Length: 6 mm Housing Material: Ceramic Body Material: Ceramic Height: 2.5 mm Resistance: 10.5 mΩ Width: 2.5 mm Categories: Fuses Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Depth: 2.5 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 125 V Voltage Rating (DC): 60 V Max Operating Temperature: 125 °C

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120462-CCF1N7TTE
Termination: SMD/SMT
Voltage Rating: 125 V
Current Rating: 7 A
Length: 6 mm
Housing Material: Ceramic
Body Material: Ceramic
Height: 2.5 mm
Resistance: 10.5 mΩ
Width: 2.5 mm
Categories: Fuses
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Depth: 2.5 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 125 V
Voltage Rating (DC): 60 V
Max Operating Temperature: 125 °C

Buy Now
Circuit Protection - Fuses - CCF1N7TTE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
CCF1N7TTE
Circuit Protection - Fuses CCF1N7TTE
FUSE

FUSE

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 2019-CCF1N7TTECT-ND 139-CCF1N7TTE 1120462-CCF1N7TTE CCF1N7TTE
Product Name Fuses Circuit Protection Fuse Fuses - CCF1N7TTE Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details