KOA Speer Electronics, Inc. Fuses - CCP2E50HTTE CCP2E50HTTE

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051447-CCP2E50HTTE Current Rating: 2.5 A Mounting: SMD (SMT) Height: 2.4 mm Categories: Fuses Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Fuse Current: 5 A
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051447-CCP2E50HTTE Current Rating: 2.5 A Mounting: SMD (SMT) Height: 2.4 mm Categories: Fuses Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Fuse Current: 5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
Laguna Hills, CA, United States
Fuses - CCP2E50HTTE
1051447-CCP2E50HTTE
Fuses - CCP2E50HTTE 1051447-CCP2E50HTTE
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051447-CCP2E50HTTE Current Rating: 2.5 A Mounting: SMD (SMT) Height: 2.4 mm Categories: Fuses Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Fuse Current: 5 A

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051447-CCP2E50HTTE
Current Rating: 2.5 A
Mounting: SMD (SMT)
Height: 2.4 mm
Categories: Fuses
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Fuse Current: 5 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 1051447-CCP2E50HTTE
Product Name Fuses - CCP2E50HTTE
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002625102 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 4 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details