Badger Meter 330 Series Relay Transmitter

Description
The Model 330 is a compact, programmable relay control transmitter capable of converting the signal from a Badger Meter flow sensor into a flow switch. A powerful, competitively priced relay control device. The compact cast epoxy body can easily be mounted to panels, DIN rails or enclosures. Relay Output. A pair of single pole relays, one normally open and one normally closed; both relays act in unison to the programmed parameters. Selectable Alarm Type. May be programmed as a high flow alarm or as a low flow alarm. Programmable Set & Release Points. The set point is programmed independently from the release point. Programmable Time Delays. Provides a time delay between crossing the set or release point and energizing or de-energizing the relay. Latch Feature. Maintains the relays in the energized state even when the alarm condition has been satisfied, until manually reset. Remote Reset. Allows all the control parameters to be reset by an external signal.
Datasheet
Description
The Model 330 is a compact, programmable relay control transmitter capable of converting the signal from a Badger Meter flow sensor into a flow switch. A powerful, competitively priced relay control device. The compact cast epoxy body can easily be mounted to panels, DIN rails or enclosures. Relay Output. A pair of single pole relays, one normally open and one normally closed; both relays act in unison to the programmed parameters. Selectable Alarm Type. May be programmed as a high flow alarm or as a low flow alarm. Programmable Set & Release Points. The set point is programmed independently from the release point. Programmable Time Delays. Provides a time delay between crossing the set or release point and energizing or de-energizing the relay. Latch Feature. Maintains the relays in the energized state even when the alarm condition has been satisfied, until manually reset. Remote Reset. Allows all the control parameters to be reset by an external signal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
330 Series Relay Transmitter -  - Badger Meter
Milwaukee, WI, United States
330 Series Relay Transmitter
330 Series Relay Transmitter
The Model 330 is a compact, programmable relay control transmitter capable of converting the signal from a Badger Meter flow sensor into a flow switch. A powerful, competitively priced relay control device. The compact cast epoxy body can easily be mounted to panels, DIN rails or enclosures. Relay Output. A pair of single pole relays, one normally open and one normally closed; both relays act in unison to the programmed parameters. Selectable Alarm Type. May be programmed as a high flow alarm or as a low flow alarm. Programmable Set & Release Points. The set point is programmed independently from the release point. Programmable Time Delays. Provides a time delay between crossing the set or release point and energizing or de-energizing the relay. Latch Feature. Maintains the relays in the energized state even when the alarm condition has been satisfied, until manually reset. Remote Reset. Allows all the control parameters to be reset by an external signal.

The Model 330 is a compact, programmable relay control transmitter capable of converting the signal from a Badger Meter flow sensor into a flow switch.

A powerful, competitively priced relay control device.


The compact cast epoxy body can easily be mounted to panels, DIN rails or enclosures.

  • Relay Output. A pair of single pole relays, one normally open and one normally closed; both relays act in unison to the programmed parameters.
  • Selectable Alarm Type. May be programmed as a high flow alarm or as a low flow alarm.
  • Programmable Set & Release Points. The set point is programmed independently from the release point.
  • Programmable Time Delays. Provides a time delay between crossing the set or release point and energizing or de-energizing the relay.
  • Latch Feature. Maintains the relays in the energized state even when the alarm condition has been satisfied, until manually reset.
  • Remote Reset. Allows all the control parameters to be reset by an external signal.
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Sensor Transmitters
Product Name 330 Series Relay Transmitter
Operating Temperature -20 to 158 F (-29 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Analog Controller - SANTEST GYFC2 - Exsenco, LLC
Specs
Outputs Analog Current Output; Analog Voltage Output
Analog Channels 1 #
Form Factor Panel / Chassis Mount
View Details
DSCP20 Programmable 2-Wire Temperature Transmitter, DIN Mount - DSCP20 - Dataforth Corporation
Specs
Outputs Analog Current Output
Analog Channels 1 #
Differential Channels Yes
View Details
P16800 Universal Speed Signal Doubler/Converter | SIL 4 Non-interacting Extraction of RPM/Speed Sensor Signals | SIL 2 Safe Transmission - P16800 - Knick Interface LLC
Specs
Outputs Direction of travel (DOT) – only one output , Low: , min. 6 mA, max.: 14 or 20 mA; Analog Current Output; Analog Voltage Output
Form Factor Panel / Chassis Mount; DIN Rail
Analog Input Speed sensor signals: 6/7-14/20mA (max 200mA) Low<8.5mA/High>12.5mA; or 10-33.6VDC (max 35V) Low<30%/High>70%; Speed sensor signals: 6/7-14/20mA (max 200mA) Low<8.5mA/High>12.5mA; or 10-33.6VDC (max 35V) Low<30%/High>70%
View Details
Multi-channel Digital Transmitter - AWT440 - ABB Measurement & Analytics
Specs
Outputs Ethernet; Relay Output
Analog Channels 4 #
Form Factor Panel / Chassis Mount
View Details