Air Logic Needle Valve - Polypropylene F-2822-50

Description
The plastic Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline and panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in both directions. The 6 degree angle of the pin allows for precise control of flow. The standard device is furnished with a nickel plated brass pin with screwdriver slot adjustment. Stainless steel pins and pins with knurled knobs can also be provided. Needle Valves are available in glass-filled nylon or glass-filled polypropylene. The standard o'ring is Buna-N; Viton or Ethylene Propylene, EPDM, can be provided.
Description
The plastic Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline and panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in both directions. The 6 degree angle of the pin allows for precise control of flow. The standard device is furnished with a nickel plated brass pin with screwdriver slot adjustment. Stainless steel pins and pins with knurled knobs can also be provided. Needle Valves are available in glass-filled nylon or glass-filled polypropylene. The standard o'ring is Buna-N; Viton or Ethylene Propylene, EPDM, can be provided.

Suppliers

Company
Product
Description
Supplier Links
Needle Valve - Polypropylene - F-2822-50 - Air Logic
Racine, WI, United States
Needle Valve - Polypropylene
F-2822-50
Needle Valve - Polypropylene F-2822-50
The plastic Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline and panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in both directions. The 6 degree angle of the pin allows for precise control of flow. The standard device is furnished with a nickel plated brass pin with screwdriver slot adjustment. Stainless steel pins and pins with knurled knobs can also be provided. Needle Valves are available in glass-filled nylon or glass-filled polypropylene. The standard o'ring is Buna-N; Viton or Ethylene Propylene, EPDM, can be provided.

The plastic Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline and panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in both directions. The 6 degree angle of the pin allows for precise control of flow. The standard device is furnished with a nickel plated brass pin with screwdriver slot adjustment. Stainless steel pins and pins with knurled knobs can also be provided. Needle Valves are available in glass-filled nylon or glass-filled polypropylene. The standard o'ring is Buna-N; Viton or Ethylene Propylene, EPDM, can be provided.

Supplier's Site

Technical Specifications

  Air Logic
Product Category Industrial Valves
Product Number F-2822-50
Product Name Needle Valve - Polypropylene
Valve Type Needle
Primary Material PP; 20% Glass Filled
Media Air; Compressed Air
Valve Size 0.06 to 0.03 inch (1.59 to 0.63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-SS-T-BSP-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
T 21 Ball Valve 0 5 4 - 121612012 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 1.26 inch (32.00 mm)
View Details
Single Stage High Flow Diaphragm Regulator - PRDHF - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details