Air Logic Relief Valve/Sequence Valve R-6100

Description
The Valve is designed for precise control in pneumatic control circuits. It can be used as a relay valve to sequence specific signal operations or as a relief valve to limit pressure in a pneumatic system. Fixed or adjustable pressure settings are available; the pressure range is 0-20 PSI. To adjust the valve, turn the adjusting screw clockwise to reach zero adjustment. Then turn the adjusting screw counterclockwise to the desired relieving or sequencing pressure. Can be used to sequence specific signal operations or limit pressure in a pneumatic system Fixed or adjustable pressure Straight ports for 1/16" I.D. Tubing Barbs for 1/16" or 1/8" I.D. Tubing
Description
The Valve is designed for precise control in pneumatic control circuits. It can be used as a relay valve to sequence specific signal operations or as a relief valve to limit pressure in a pneumatic system. Fixed or adjustable pressure settings are available; the pressure range is 0-20 PSI. To adjust the valve, turn the adjusting screw clockwise to reach zero adjustment. Then turn the adjusting screw counterclockwise to the desired relieving or sequencing pressure. Can be used to sequence specific signal operations or limit pressure in a pneumatic system Fixed or adjustable pressure Straight ports for 1/16" I.D. Tubing Barbs for 1/16" or 1/8" I.D. Tubing

Suppliers

Company
Product
Description
Supplier Links
Relief Valve/Sequence Valve - R-6100 - Air Logic
Racine, WI, United States
Relief Valve/Sequence Valve
R-6100
Relief Valve/Sequence Valve R-6100
The Valve is designed for precise control in pneumatic control circuits. It can be used as a relay valve to sequence specific signal operations or as a relief valve to limit pressure in a pneumatic system. Fixed or adjustable pressure settings are available; the pressure range is 0-20 PSI. To adjust the valve, turn the adjusting screw clockwise to reach zero adjustment. Then turn the adjusting screw counterclockwise to the desired relieving or sequencing pressure. Can be used to sequence specific signal operations or limit pressure in a pneumatic system Fixed or adjustable pressure Straight ports for 1/16" I.D. Tubing Barbs for 1/16" or 1/8" I.D. Tubing

The Valve is designed for precise control in pneumatic control circuits. It can be used as a relay valve to sequence specific signal operations or as a relief valve to limit pressure in a pneumatic system.

Fixed or adjustable pressure settings are available; the pressure range is 0-20 PSI. To adjust the valve, turn the adjusting screw clockwise to reach zero adjustment. Then turn the adjusting screw counterclockwise to the desired relieving or sequencing pressure.

  • Can be used to sequence specific signal operations or limit pressure in a pneumatic system
  • Fixed or adjustable pressure
  • Straight ports for 1/16" I.D. Tubing
  • Barbs for 1/16" or 1/8" I.D. Tubing
Supplier's Site
Manifold Mounted Pressure Regulator - R-6100 - Air Logic
Racine, WI, United States
Manifold Mounted Pressure Regulator
R-6100
Manifold Mounted Pressure Regulator R-6100
The Manifold Mounted Precision Pressure Regulator are designed to mount directly on pneumatic circuit boards or manifold subplates. The port connections for the supply and output are located on the base of the manifold mounted series regulator. Two recessed Buna-N o-rings are supplied for sealing the regulator to the manifold.

The Manifold Mounted Precision Pressure Regulator are designed to mount directly on pneumatic circuit boards or manifold subplates. The port connections for the supply and output are located on the base of the manifold mounted series regulator. Two recessed Buna-N o-rings are supplied for sealing the regulator to the manifold.

Supplier's Site

Technical Specifications

  Air Logic Air Logic
Product Category Industrial Valves Industrial Valves
Product Number R-6100 R-6100
Product Name Relief Valve/Sequence Valve Manifold Mounted Pressure Regulator
Valve Type Relief; Sequence Valve
Primary Material Polysulfone Glass Filled Celcon
Media Air; Compressed Air Air; Compressed Air
Valve Size 0.12 to 0.06 inch (3.17 to 1.59 mm) 0.12 to 0.25 inch (3.17 to 6.35 mm)
Maximum Pressure 30.00 psi (21.11 m H2O) 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303106 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.23 inch (82.00 mm)
View Details
Ball Check Valve 0 5 4 - 1222007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.75 inch (19.05 mm)
View Details
855 Series Press-In Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.92 mm)
Connection Description Press-In - Into Plastic
View Details