Air Logic Vacuum Piloted 3-Way Valve V-5800-5

Description
The V-5700 and V-5800 Series Vacuum Piloted 3-Way Valve has an adjustable vacuum pilot setpoint; the sensing vacuum range is 1 to 28" Hg. Maximum signal pressure is 29.9" Hg.
Description
The V-5700 and V-5800 Series Vacuum Piloted 3-Way Valve has an adjustable vacuum pilot setpoint; the sensing vacuum range is 1 to 28" Hg. Maximum signal pressure is 29.9" Hg.

Suppliers

Company
Product
Description
Supplier Links
Vacuum Piloted 3-Way Valve - V-5800-5 - Air Logic
Racine, WI, United States
Vacuum Piloted 3-Way Valve
V-5800-5
Vacuum Piloted 3-Way Valve V-5800-5
The V-5700 and V-5800 Series Vacuum Piloted 3-Way Valve has an adjustable vacuum pilot setpoint; the sensing vacuum range is 1 to 28" Hg. Maximum signal pressure is 29.9" Hg.

The V-5700 and V-5800 Series Vacuum Piloted 3-Way Valve has an adjustable vacuum pilot setpoint; the sensing vacuum range is 1 to 28" Hg. Maximum signal pressure is 29.9" Hg.

Supplier's Site

Technical Specifications

  Air Logic
Product Category Industrial Valves
Product Number V-5800-5
Product Name Vacuum Piloted 3-Way Valve
Valve Type Anti-Siphon
Primary Material Polysulfone
Media Air; Compressed Air
Valve Size 0.06 to 0.12 inch (1.59 to 3.17 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514975 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
Sampling Ball Valve - 1068003 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
500 NACE Compliant, High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; NACE Compliant Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details