Air Logic Manifold Mounted Pressure Regulator R-6060

Description
The Manifold Mounted Precision Pressure Regulator are designed to mount directly on pneumatic circuit boards or manifold subplates. The port connections for the supply and output are located on the base of the manifold mounted series regulator. Two recessed Buna-N o-rings are supplied for sealing the regulator to the manifold.
Description
The Manifold Mounted Precision Pressure Regulator are designed to mount directly on pneumatic circuit boards or manifold subplates. The port connections for the supply and output are located on the base of the manifold mounted series regulator. Two recessed Buna-N o-rings are supplied for sealing the regulator to the manifold.

Suppliers

Company
Product
Description
Supplier Links
Manifold Mounted Pressure Regulator - R-6060 - Air Logic
Racine, WI, United States
Manifold Mounted Pressure Regulator
R-6060
Manifold Mounted Pressure Regulator R-6060
The Manifold Mounted Precision Pressure Regulator are designed to mount directly on pneumatic circuit boards or manifold subplates. The port connections for the supply and output are located on the base of the manifold mounted series regulator. Two recessed Buna-N o-rings are supplied for sealing the regulator to the manifold.

The Manifold Mounted Precision Pressure Regulator are designed to mount directly on pneumatic circuit boards or manifold subplates. The port connections for the supply and output are located on the base of the manifold mounted series regulator. Two recessed Buna-N o-rings are supplied for sealing the regulator to the manifold.

Supplier's Site

Technical Specifications

  Air Logic
Product Category Industrial Valves
Product Number R-6060
Product Name Manifold Mounted Pressure Regulator
Primary Material Glass Filled Celcon
Media Air; Compressed Air
Valve Size 0.12 to 0.25 inch (3.17 to 6.35 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121601005 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 0.59 inch (15.00 mm)
View Details
10-32 Inlet Thread Needle Valve - NV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Needle
Primary Material Brass / Bronze; Stainless Steel; ENP Brass, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
Filter-Regulator-Lubricators - MMFRL-2Q - Clippard
Specs
Primary Material Aluminum; Brass / Bronze
Media Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
View Details
2 suppliers
Coking Valves - Switch Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Connection Description BoltFlange
View Details