Air Logic Needle Valve - Nylon F-2822-41

Description
The plastic Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline and panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in both directions. The 6 degree angle of the pin allows for precise control of flow. The standard device is furnished with a nickel plated brass pin with screwdriver slot adjustment. Stainless steel pins and pins with knurled knobs can also be provided. Needle Valves are available in glass-filled nylon or glass-filled polypropylene. The standard o'ring is Buna-N; Viton or Ethylene Propylene, EPDM, can be provided.
Description
The plastic Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline and panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in both directions. The 6 degree angle of the pin allows for precise control of flow. The standard device is furnished with a nickel plated brass pin with screwdriver slot adjustment. Stainless steel pins and pins with knurled knobs can also be provided. Needle Valves are available in glass-filled nylon or glass-filled polypropylene. The standard o'ring is Buna-N; Viton or Ethylene Propylene, EPDM, can be provided.

Suppliers

Company
Product
Description
Supplier Links
Needle Valve - Nylon - F-2822-41 - Air Logic
Racine, WI, United States
Needle Valve - Nylon
F-2822-41
Needle Valve - Nylon F-2822-41
The plastic Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline and panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in both directions. The 6 degree angle of the pin allows for precise control of flow. The standard device is furnished with a nickel plated brass pin with screwdriver slot adjustment. Stainless steel pins and pins with knurled knobs can also be provided. Needle Valves are available in glass-filled nylon or glass-filled polypropylene. The standard o'ring is Buna-N; Viton or Ethylene Propylene, EPDM, can be provided.

The plastic Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline and panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in both directions. The 6 degree angle of the pin allows for precise control of flow. The standard device is furnished with a nickel plated brass pin with screwdriver slot adjustment. Stainless steel pins and pins with knurled knobs can also be provided. Needle Valves are available in glass-filled nylon or glass-filled polypropylene. The standard o'ring is Buna-N; Viton or Ethylene Propylene, EPDM, can be provided.

Supplier's Site

Technical Specifications

  Air Logic
Product Category Industrial Valves
Product Number F-2822-41
Product Name Needle Valve - Nylon
Valve Type Needle
Primary Material 40% Glass Filled Nylon
Media Air; Compressed Air
Valve Size 0.06 to 0.03 inch (1.59 to 0.63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514415 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
Ball Check Valve 0 5 4 - 1228020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.97 inch (50.00 mm)
View Details
375 Momentum PRI® Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | Pressure Regulating Relief Valves
Valve Size 0.38 inch (9.52 mm)
View Details