Air Logic Needle Valve F-2822-20

Description
The metal Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline or panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in both directions. Two adjustment models are available; the Standard Adjustment Model has a pin angle of 6 degrees and 10-64 threads. The Fine Adjustment Model has a pin angle of 4 degrees and 10-80 threads. The Needle Valves can be provided with Buna-N, EPDM, or Viton o'rings on the pin.
Description
The metal Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline or panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in both directions. Two adjustment models are available; the Standard Adjustment Model has a pin angle of 6 degrees and 10-64 threads. The Fine Adjustment Model has a pin angle of 4 degrees and 10-80 threads. The Needle Valves can be provided with Buna-N, EPDM, or Viton o'rings on the pin.

Suppliers

Company
Product
Description
Supplier Links
Needle Valve - F-2822-20 - Air Logic
Racine, WI, United States
Needle Valve
F-2822-20
Needle Valve F-2822-20
The metal Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline or panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in both directions. Two adjustment models are available; the Standard Adjustment Model has a pin angle of 6 degrees and 10-64 threads. The Fine Adjustment Model has a pin angle of 4 degrees and 10-80 threads. The Needle Valves can be provided with Buna-N, EPDM, or Viton o'rings on the pin.

The metal Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline or panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in both directions. Two adjustment models are available; the Standard Adjustment Model has a pin angle of 6 degrees and 10-64 threads. The Fine Adjustment Model has a pin angle of 4 degrees and 10-80 threads. The Needle Valves can be provided with Buna-N, EPDM, or Viton o'rings on the pin.

Supplier's Site

Technical Specifications

  Air Logic
Product Category Industrial Valves
Product Number F-2822-20
Product Name Needle Valve
Valve Type Needle
Primary Material Brass / Bronze
Media Air; Compressed Air
Valve Size 0.06 to 0.03 inch (1.59 to 0.63 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543042 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
Ball Check Valve 0 5 4 - 1227040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 4.00 inch (101.60 mm)
View Details
8 mm Zero Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details