Air Logic Check Valve F-2804-403

Description
The Check Valves permit flow in one direction only; the operation of the check valve is based on the movement of a small disc within the housing. The disc shifts within the housing as the pressure differential changes from forward to reverse. A flat surface on one side of the disc seals off flow, while the other side allows flow to pass.
Description
The Check Valves permit flow in one direction only; the operation of the check valve is based on the movement of a small disc within the housing. The disc shifts within the housing as the pressure differential changes from forward to reverse. A flat surface on one side of the disc seals off flow, while the other side allows flow to pass.

Suppliers

Company
Product
Description
Supplier Links
Check Valve - F-2804-403 - Air Logic
Racine, WI, United States
Check Valve
F-2804-403
Check Valve F-2804-403
The Check Valves permit flow in one direction only; the operation of the check valve is based on the movement of a small disc within the housing. The disc shifts within the housing as the pressure differential changes from forward to reverse. A flat surface on one side of the disc seals off flow, while the other side allows flow to pass.

The Check Valves permit flow in one direction only; the operation of the check valve is based on the movement of a small disc within the housing. The disc shifts within the housing as the pressure differential changes from forward to reverse. A flat surface on one side of the disc seals off flow, while the other side allows flow to pass.

Supplier's Site

Technical Specifications

  Air Logic
Product Category Industrial Valves
Product Number F-2804-403
Product Name Check Valve
Valve Type Wafer; Check
Primary Material Polysulfone
Media Air; Compressed Air
Valve Size 0.06 to 0.12 inch (1.59 to 3.17 mm)
Maximum Pressure 10.00 psi (7.04 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514977 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123717060 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 5.91 inch (150.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
375 High Pressure PRI® Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | High Pressure Relief Valves
Valve Size 0.38 inch (9.52 mm)
View Details