The V-5700 and V-5800 Series Vacuum Piloted 3-Way Valve has an adjustable vacuum pilot setpoint; the sensing vacuum range is 1 to 28" Hg. Maximum signal pressure is 29.9" Hg.
| Air Logic | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | V-5800-28 |
| Product Name | Vacuum Piloted 3-Way Valve |
| Valve Type | Anti-Siphon |
| Primary Material | Polysulfone |
| Media | Air; Compressed Air |
| Valve Size | 0.06 to 0.12 inch (1.59 to 3.17 mm) |
| Maximum Pressure | 100.00 psi (70.38 m H2O) |