Air Logic Check Valve F-2804-402

Description
The Check Valves permit flow in one direction only; the operation of the check valve is based on the movement of a small disc within the housing. The disc shifts within the housing as the pressure differential changes from forward to reverse. A flat surface on one side of the disc seals off flow, while the other side allows flow to pass.
Description
The Check Valves permit flow in one direction only; the operation of the check valve is based on the movement of a small disc within the housing. The disc shifts within the housing as the pressure differential changes from forward to reverse. A flat surface on one side of the disc seals off flow, while the other side allows flow to pass.

Suppliers

Company
Product
Description
Supplier Links
Check Valve - F-2804-402 - Air Logic
Racine, WI, United States
Check Valve
F-2804-402
Check Valve F-2804-402
The Check Valves permit flow in one direction only; the operation of the check valve is based on the movement of a small disc within the housing. The disc shifts within the housing as the pressure differential changes from forward to reverse. A flat surface on one side of the disc seals off flow, while the other side allows flow to pass.

The Check Valves permit flow in one direction only; the operation of the check valve is based on the movement of a small disc within the housing. The disc shifts within the housing as the pressure differential changes from forward to reverse. A flat surface on one side of the disc seals off flow, while the other side allows flow to pass.

Supplier's Site

Technical Specifications

  Air Logic
Product Category Industrial Valves
Product Number F-2804-402
Product Name Check Valve
Valve Type Wafer; Check
Primary Material Polysulfone
Media Air; Compressed Air
Valve Size 0.06 to 0.12 inch (1.59 to 3.17 mm)
Maximum Pressure 10.00 psi (7.04 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 2 5 4 - 121462025 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 2.56 inch (65.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543123 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.28 inch (58.00 mm)
View Details
Two-Piece Screwed Body Valve - VMA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
5mm Hex Body, Duckbill Check Valve - CKV-M3 - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details