Sumitomo Machinery Corp. of America Reducer ANFJ-K40-SV-29

Description
DRIVE REDUCER, GEAR BOX, 29:1 RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
DRIVE REDUCER, GEAR BOX, 29:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 127579874 - Radwell International
Willingboro, NJ, United States
Reducer
127579874
Reducer 127579874
DRIVE REDUCER, GEAR BOX, 29:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

DRIVE REDUCER, GEAR BOX, 29:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 127579874
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 12/5 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 69.2 (X : 1)
View Details
Splitter Gearboxes - AM 220B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearbox - EMGA-120-P-G3-SAS-100 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Gearheads - P12 spur 1/30 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 30 (X : 1)
Rated Output Torque 0.0442 In-lbs (0.0510 kg-cm)
View Details