Sumitomo Machinery Corp. of America Right Angle Hypoid Gearbox Hyponic®

Description
The Hyponic® is a right angle, all-steel hypoid gear drive. In addition to the patented Hypoid gear technology, the Hyponic® features patented Hypoid gear technology, maintenance-free grease lubrication, high efficiency operation, and universal mounting. Patented Hyponic gear technology is up to 85% efficient across all ratios and requires no cooling fan NSF 51 approved antimicrobial powder coating protects against the growth of bacteria, mold, and fungus All-steel hypoid gear design transmits torque more efficiently for more torque density in a compact unit Maintenance-free grease lubrication eliminates oil changes Compact and lightweight design in an aluminum, corrosion resistant housing with optional washdown protection Optional plug-in shaft and bolt-on feet afford multiple mounting configurations Hollow bore makes installation and retrofit quick and easy Extremely quiet, smooth operation is ideal for commercial use Two-year warranty Optional popular keyed-hollow bore sizes available from stock: 1 3/16", 1 7/16", 1 15/16", 2 3/16"
Description
The Hyponic® is a right angle, all-steel hypoid gear drive. In addition to the patented Hypoid gear technology, the Hyponic® features patented Hypoid gear technology, maintenance-free grease lubrication, high efficiency operation, and universal mounting. Patented Hyponic gear technology is up to 85% efficient across all ratios and requires no cooling fan NSF 51 approved antimicrobial powder coating protects against the growth of bacteria, mold, and fungus All-steel hypoid gear design transmits torque more efficiently for more torque density in a compact unit Maintenance-free grease lubrication eliminates oil changes Compact and lightweight design in an aluminum, corrosion resistant housing with optional washdown protection Optional plug-in shaft and bolt-on feet afford multiple mounting configurations Hollow bore makes installation and retrofit quick and easy Extremely quiet, smooth operation is ideal for commercial use Two-year warranty Optional popular keyed-hollow bore sizes available from stock: 1 3/16", 1 7/16", 1 15/16", 2 3/16"

Suppliers

Company
Product
Description
Supplier Links
Right Angle Hypoid Gearbox - Hyponic® - Sumitomo Machinery Corp. of America
Chesapeake, VA, USA
Right Angle Hypoid Gearbox
Hyponic®
Right Angle Hypoid Gearbox Hyponic®
The Hyponic® is a right angle, all-steel hypoid gear drive. In addition to the patented Hypoid gear technology, the Hyponic® features patented Hypoid gear technology, maintenance-free grease lubrication, high efficiency operation, and universal mounting. Patented Hyponic gear technology is up to 85% efficient across all ratios and requires no cooling fan NSF 51 approved antimicrobial powder coating protects against the growth of bacteria, mold, and fungus All-steel hypoid gear design transmits torque more efficiently for more torque density in a compact unit Maintenance-free grease lubrication eliminates oil changes Compact and lightweight design in an aluminum, corrosion resistant housing with optional washdown protection Optional plug-in shaft and bolt-on feet afford multiple mounting configurations Hollow bore makes installation and retrofit quick and easy Extremely quiet, smooth operation is ideal for commercial use Two-year warranty Optional popular keyed-hollow bore sizes available from stock: 1 3/16", 1 7/16", 1 15/16", 2 3/16"

The Hyponic® is a right angle, all-steel hypoid gear drive. In addition to the patented Hypoid gear technology, the Hyponic® features patented Hypoid gear technology, maintenance-free grease lubrication, high efficiency operation, and universal mounting.

  • Patented Hyponic gear technology is up to 85% efficient across all ratios and requires no cooling fan
  • NSF 51 approved antimicrobial powder coating protects against the growth of bacteria, mold, and fungus
  • All-steel hypoid gear design transmits torque more efficiently for more torque density in a compact unit
  • Maintenance-free grease lubrication eliminates oil changes
  • Compact and lightweight design in an aluminum, corrosion resistant housing with optional washdown protection
  • Optional plug-in shaft and bolt-on feet afford multiple mounting configurations
  • Hollow bore makes installation and retrofit quick and easy
  • Extremely quiet, smooth operation is ideal for commercial use
  • Two-year warranty
  • Optional popular keyed-hollow bore sizes available from stock: 1 3/16", 1 7/16", 1 15/16", 2 3/16"
Supplier's Site

Technical Specifications

  Sumitomo Machinery Corp. of America
Product Category Gearboxes and Gearheads
Product Number Hyponic®
Product Name Right Angle Hypoid Gearbox
Gearing Hypoid
Operating Temperature 14 to 104 F (-10 to 40 C)
Gear Ratio 5 to 1440 (X : 1)
Rated Output Torque 13100 In-lbs (15105 kg-cm)
Maximum Input Power 0.1250 to 15 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 13A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16 (X : 1)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Gearbox - EMGA-80-P-G3-SAS-100 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
2 suppliers
Gearheads - P12 spur 1/150 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 150 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details