Sumitomo Machinery Corp. of America Reducer ANFX-P110N-2RL3-21

Description
DISCONTINUED BY MANUFACTURER, GEAR REDUCER, 0.2KW, INLINE MOUNT, IB SERIES. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR REDUCER, 0.2KW, INLINE MOUNT, IB SERIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 225033508 - Radwell International
Willingboro, NJ, United States
Reducer
225033508
Reducer 225033508
DISCONTINUED BY MANUFACTURER, GEAR REDUCER, 0.2KW, INLINE MOUNT, IB SERIES. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR REDUCER, 0.2KW, INLINE MOUNT, IB SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 225033508
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-405 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 405 (X : 1)
View Details
Servobox Series Model FB145 1-Stage, 3 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB145-3N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 101 -INV - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.11 (X : 1)
Rated Output Torque 2903 to 19628 In-lbs (3347 to 22633 kg-cm)
Maximum Input Power 38 to 85 HP
View Details
Spur Gearheads Series 15/5 S -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 262 (X : 1)
View Details