Sumitomo Machinery Corp. of America Servomotor Speed Reducers Cyclo®

Description
Servomotor speed reducers that are based on the Cyclo® technology. They are low backlash versions of the standard Cyclo® drive. Available in both foot mounted and flange mounted designs. High shock load capacity Compact size High efficiency Low noise Maintenance-free, long life Unlimited mounting flexibility 4000-RPM Maximum input speed (50% duty cycle)
Description
Servomotor speed reducers that are based on the Cyclo® technology. They are low backlash versions of the standard Cyclo® drive. Available in both foot mounted and flange mounted designs. High shock load capacity Compact size High efficiency Low noise Maintenance-free, long life Unlimited mounting flexibility 4000-RPM Maximum input speed (50% duty cycle)

Suppliers

Company
Product
Description
Supplier Links
Servomotor Speed Reducers - Cyclo® - Sumitomo Machinery Corp. of America
Chesapeake, VA, USA
Servomotor Speed Reducers
Cyclo®
Servomotor Speed Reducers Cyclo®
Servomotor speed reducers that are based on the Cyclo® technology. They are low backlash versions of the standard Cyclo® drive. Available in both foot mounted and flange mounted designs. High shock load capacity Compact size High efficiency Low noise Maintenance-free, long life Unlimited mounting flexibility 4000-RPM Maximum input speed (50% duty cycle)

Servomotor speed reducers that are based on the Cyclo® technology.

They are low backlash versions of the standard Cyclo® drive. Available in both foot mounted and flange mounted designs.

  • High shock load capacity
  • Compact size
  • High efficiency
  • Low noise
  • Maintenance-free, long life
  • Unlimited mounting flexibility
  • 4000-RPM Maximum input speed (50% duty cycle)
Supplier's Site
Centrifuge Drives - Cyclo® - Sumitomo Machinery Corp. of America
Chesapeake, VA, USA
Centrifuge Drives
Cyclo®
Centrifuge Drives Cyclo®
Sumitomo Cyclo Centrifuge Drives provide the differential speed between the bowl and the conveyor and the torque for the conveyor. The perfectly balanced housing is connected with the bowl and turns at the bowl speed. The output shaft of the centrifuge reducer is connected to the conveyor and transmits the torque which is needed for the solids transport. The input shaft can be locked by a torque arm or driven by a back-drive motor to provide the necessary relative speed.

Sumitomo Cyclo Centrifuge Drives provide the differential speed between the bowl and the conveyor and the torque for the conveyor. The perfectly balanced housing is connected with the bowl and turns at the bowl speed. The output shaft of the centrifuge reducer is connected to the conveyor and transmits the torque which is needed for the solids transport. The input shaft can be locked by a torque arm or driven by a back-drive motor to provide the necessary relative speed.

Supplier's Site
Servomotor Speed Reducers - Cyclo® - Sumitomo Machinery Corp. of America
Chesapeake, VA, USA
Servomotor Speed Reducers
Cyclo®
Servomotor Speed Reducers Cyclo®
Servomotor speed reducers that are based on the Cyclo® technology. They offer an excellent combination of high strength, low inertia, low noise and high reduction ratios in a small, lightweight package. High shock load capacity Compact size and low noise Maintenance-fee, long life High efficiencies and input speeds up to 4000 RPM Low moment of inertia for highly dynamic applications

Servomotor speed reducers that are based on the Cyclo® technology. They offer an excellent combination of high strength, low inertia, low noise and high reduction ratios in a small, lightweight package.

  • High shock load capacity
  • Compact size and low noise
  • Maintenance-fee, long life
  • High efficiencies and input speeds up to 4000 RPM
  • Low moment of inertia for highly dynamic applications
Supplier's Site

Technical Specifications

  Sumitomo Machinery Corp. of America Sumitomo Machinery Corp. of America Sumitomo Machinery Corp. of America
Product Category Gearboxes and Gearheads Gearboxes and Gearheads Gearboxes and Gearheads
Product Number Cyclo® Cyclo® Cyclo®
Product Name Servomotor Speed Reducers Centrifuge Drives Servomotor Speed Reducers
Gearing Cycloidal Cycloidal Cycloidal
Operating Temperature 14 to 104 F (-10 to 40 C) 14 to 104 F (-10 to 40 C)
Gear Ratio 6 to 87 (X : 1) 11 to 87 (X : 1)
Backlash 6 to 12 arcmin 1.5 to 3 arcmin
Reducer Style Motor Mount / Gearhead (optional feature); Base Mount Motor Mount / Gearhead Base Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/384 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 384 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details
CaesarSpiral® Spiral Bevel Gearbox Solutions - KT-FC - KOFON Motion Group
Specs
Gearing Bevel / Miter
Gear Ratio 1 to 100 (X : 1)
Backlash 6 to 17 arcmin
View Details
Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
GB65 120:1 Steel / Bronze - GB65-120SB - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 120 (X : 1)
Rated Output Torque 1062 In-lbs (1224 kg-cm)
View Details