Sumitomo Machinery Corp. of America Right Angle Vertical Gearbox Hansen P4

Description
The Hansen P4 vertical gearbox is available in 16 different sizes, with up to 819,000 Nm output torque. It is available with two and three stages and reduction ratios between 6.3:1 and 500:1. Housings are avialable with a parallel or right-angle shaft configuration, either with a solid or hollow low speed shaft. Features of P4 Vertical Units: High torque geometry in low speed gear sets Low noise geometry in high speed gear sets Vertical P4 housing designed to ensure smooth transition of forces from the low speed shaft center bore to the mounting feet Integrated drywell as a standard feature for all vertical units output shaft down Dedicated housings for vertical applications with a higher bearing span Horizontal split housing for easy maintenance The rounded housing design features a smooth surface to minimize dirt or moisture accumulation Multiple housing materials available Accessible covers for service on the spot inspection and maintenance Optimized bearing selections for longer service life High speed shaft seals incorporate Hansen Oil-LockTM System Simple, standardized systems for cooling and lubrication Centralized oil fitting guarantees initial oil lubrication and circulation through all bearings
Description
The Hansen P4 vertical gearbox is available in 16 different sizes, with up to 819,000 Nm output torque. It is available with two and three stages and reduction ratios between 6.3:1 and 500:1. Housings are avialable with a parallel or right-angle shaft configuration, either with a solid or hollow low speed shaft. Features of P4 Vertical Units: High torque geometry in low speed gear sets Low noise geometry in high speed gear sets Vertical P4 housing designed to ensure smooth transition of forces from the low speed shaft center bore to the mounting feet Integrated drywell as a standard feature for all vertical units output shaft down Dedicated housings for vertical applications with a higher bearing span Horizontal split housing for easy maintenance The rounded housing design features a smooth surface to minimize dirt or moisture accumulation Multiple housing materials available Accessible covers for service on the spot inspection and maintenance Optimized bearing selections for longer service life High speed shaft seals incorporate Hansen Oil-LockTM System Simple, standardized systems for cooling and lubrication Centralized oil fitting guarantees initial oil lubrication and circulation through all bearings

Suppliers

Company
Product
Description
Supplier Links
Right Angle Vertical Gearbox - Hansen P4 - Sumitomo Machinery Corp. of America
Chesapeake, VA, USA
Right Angle Vertical Gearbox
Hansen P4
Right Angle Vertical Gearbox Hansen P4
The Hansen P4 vertical gearbox is available in 16 different sizes, with up to 819,000 Nm output torque. It is available with two and three stages and reduction ratios between 6.3:1 and 500:1. Housings are avialable with a parallel or right-angle shaft configuration, either with a solid or hollow low speed shaft. Features of P4 Vertical Units: High torque geometry in low speed gear sets Low noise geometry in high speed gear sets Vertical P4 housing designed to ensure smooth transition of forces from the low speed shaft center bore to the mounting feet Integrated drywell as a standard feature for all vertical units output shaft down Dedicated housings for vertical applications with a higher bearing span Horizontal split housing for easy maintenance The rounded housing design features a smooth surface to minimize dirt or moisture accumulation Multiple housing materials available Accessible covers for service on the spot inspection and maintenance Optimized bearing selections for longer service life High speed shaft seals incorporate Hansen Oil-LockTM System Simple, standardized systems for cooling and lubrication Centralized oil fitting guarantees initial oil lubrication and circulation through all bearings

The Hansen P4 vertical gearbox is available in 16 different sizes, with up to 819,000 Nm output torque. It is available with two and three stages and reduction ratios between 6.3:1 and 500:1. Housings are avialable with a parallel or right-angle shaft configuration, either with a solid or hollow low speed shaft.

Features of P4 Vertical Units:

  • High torque geometry in low speed gear sets
  • Low noise geometry in high speed gear sets
  • Vertical P4 housing designed to ensure smooth transition of forces from the low speed shaft center bore to the mounting feet
  • Integrated drywell as a standard feature for all vertical units output shaft down
  • Dedicated housings for vertical applications with a higher bearing span
  • Horizontal split housing for easy maintenance
  • The rounded housing design features a smooth surface to minimize dirt or moisture accumulation
  • Multiple housing materials available
  • Accessible covers for service on the spot inspection and maintenance
  • Optimized bearing selections for longer service life
  • High speed shaft seals incorporate Hansen Oil-LockTM System
  • Simple, standardized systems for cooling and lubrication
  • Centralized oil fitting guarantees initial oil lubrication and circulation through all bearings
Supplier's Site
Multistage Right Angle Gearbox - Hansen P4 - Sumitomo Machinery Corp. of America
Chesapeake, VA, USA
Multistage Right Angle Gearbox
Hansen P4
Multistage Right Angle Gearbox Hansen P4
The Hansen P4 gearbox is available in 19 different sizes, ranging from 6kNm to 1100 kNm output torque. It is available with two, three or four-gear stages and reduction ratios between 6.3:1 and 630:1. Housings are avialable with a parallel or right-angle shaft configuration, either with a solid or hollow low speed shaft. Features of P4 Multistage Units: High torque geometry in low speed gear sets Low noise geometry in high speed gear sets Dedicated housings for horizontal and vertical applications Horizontal split housing for easy maintenance Standard higher bearing span for vertical applications The rounded housing design features a smooth surface to minimize dirt or moisture accumulation Multiple housing materials available Accessible covers for service on the spot inspection and maintenance Optimized bearing selections for longer service life High speed shaft seals incorporate Hansen Oil-LockTM System Simple, standardized systems for cooling and lubrication Centralized oil fitting guarantees initial oil lubrication and circulation through all bearings

The Hansen P4 gearbox is available in 19 different sizes, ranging from 6kNm to 1100 kNm output torque. It is available with two, three or four-gear stages and reduction ratios between 6.3:1 and 630:1. Housings are avialable with a parallel or right-angle shaft configuration, either with a solid or hollow low speed shaft.

Features of P4 Multistage Units:

  • High torque geometry in low speed gear sets
  • Low noise geometry in high speed gear sets
  • Dedicated housings for horizontal and vertical applications
  • Horizontal split housing for easy maintenance
  • Standard higher bearing span for vertical applications
  • The rounded housing design features a smooth surface to minimize dirt or moisture accumulation
  • Multiple housing materials available
  • Accessible covers for service on the spot inspection and maintenance
  • Optimized bearing selections for longer service life
  • High speed shaft seals incorporate Hansen Oil-LockTM System
  • Simple, standardized systems for cooling and lubrication
  • Centralized oil fitting guarantees initial oil lubrication and circulation through all bearings
Supplier's Site
Single Stage Gearbox - Hansen P4 - Sumitomo Machinery Corp. of America
Chesapeake, VA, USA
Single Stage Gearbox
Hansen P4
Single Stage Gearbox Hansen P4
The Hansen P4 Single Stage gearbox is available in 9 different sizes, with up to 170,000 Nm torque output and with a power rating of up to 10,500kW. To complement the Hansen P4 Multistage gear units, Hansen has introduced a brand-new and innovative range of single stage gear units, suitable for various applications requiring small reduction ratios, such as paper machines, pumps, compressors, etc. Features of P4 Single Stage Units: New, heavy duty single stage gear units extend into the multi megawatt power range High torque geometry in low speed gear sets Low noise geometry in high speed gear sets Dedicated housings for single stage applications Enlarged, monoblock or split housing and increased shaft height for higher thermal ratings Housing can accomodate gear sets with different center distances The rounded housing design features a smooth surface to minimize dirt or moisture accumulation Oversized inspection cover Balance between mechanical, thermal and bearing rating for all ratios results in a new and more logic approach of size selection Two housing mounting positions, horizontal and upright Our Oil-LockTM system is standard sealing for high speed shaft Tapered roller bearings fitted into a rigid housing absorb the high internal gear forces Options for improved protection such as labyrinth sealing, anti-dust or anti-moisture breather

The Hansen P4 Single Stage gearbox is available in 9 different sizes, with up to 170,000 Nm torque output and with a power rating of up to 10,500kW. To complement the Hansen P4 Multistage gear units, Hansen has introduced a brand-new and innovative range of single stage gear units, suitable for various applications requiring small reduction ratios, such as paper machines, pumps, compressors, etc.

Features of P4 Single Stage Units:


  • New, heavy duty single stage gear units extend into the multi megawatt power range
  • High torque geometry in low speed gear sets
  • Low noise geometry in high speed gear sets
  • Dedicated housings for single stage applications
  • Enlarged, monoblock or split housing and increased shaft height for higher thermal ratings
  • Housing can accomodate gear sets with different center distances
  • The rounded housing design features a smooth surface to minimize dirt or moisture accumulation
  • Oversized inspection cover
  • Balance between mechanical, thermal and bearing rating for all ratios results in a new and more logic approach of size selection
  • Two housing mounting positions, horizontal and upright
  • Our Oil-LockTM system is standard sealing for high speed shaft
  • Tapered roller bearings fitted into a rigid housing absorb the high internal gear forces
  • Options for improved protection such as labyrinth sealing, anti-dust or anti-moisture breather
Supplier's Site

Technical Specifications

  Sumitomo Machinery Corp. of America Sumitomo Machinery Corp. of America Sumitomo Machinery Corp. of America
Product Category Gearboxes and Gearheads Gearboxes and Gearheads Gearboxes and Gearheads
Product Number Hansen P4 Hansen P4 Hansen P4
Product Name Right Angle Vertical Gearbox Multistage Right Angle Gearbox Single Stage Gearbox
Gearing Helical; Bevel / Miter (optional feature) Helical; Bevel / Miter (optional feature)
Operating Temperature 122 F (50 C) 104 F (40 C)
Gear Ratio 6.3 to 500 (X : 1) 6.3 to 630 (X : 1) 1.2 to 5.6 (X : 1)
Rated Output Torque 105000 to 7.25E6 In-lbs (121071 to 8.36E6 kg-cm) 1.00E7 In-lbs (1.15E7 kg-cm) 40000 to 1.50E6 In-lbs (46122 to 1.73E6 kg-cm)
Maximum Input Power 166 to 5500 HP 58 to 10800 HP 360 to 14080 HP
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P12 spur 1/50 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 50 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details
CaesarPlanetary® Precision Planetary Gearbox - XAR - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 100 (X : 1)
Backlash 3 to 9 arcmin
View Details
Engine Turning Mechanism -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
View Details
GB80 4:1 - GB804 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details