Sumitomo Machinery Corp. of America Right Angle Spiral Bevel Speed Reducers BBB4

Description
The Cyclo® Bevel Buddybox 4 Series (Cyclo® BBB4) is a robust, state-of-the-art, mid-sized family of speed reducers and gearmotors. The Cyclo® BBB4 is a unique combination of features that result in a highly reliable, efficient and durable gearbox: the all-steel internal construction, Cyclo® or planetary inputs, and the ductile iron housing provide unmatched ruggedness. New features of the Cyclo® BBB4 Series: Ductile Iron Housing: New ductile iron housing is twice as strong as cast iron, making it one of the most rugged bevel gearboxes available Increased Overhung Load Capacity: Cyclo® BBB4 has over 375% overhung load capacity than previous models Increased Ratings: The newly designed Cyclo® BBB4 series has been optimized for increased power ratings over the previous generations New Larger Size: New F Size yields higher torque and can accommodate larger shaft diameters New Ratios Available: 46 standard and 87 optional ratios added Unified Lubrication System: Single oil-bath lubrication system for easy maintenance and higher performance. Compact Design: The most torque-dense right angle gearbox design available in the industry. The new ductile iron housing allows for higher radial load in a small, compact design. Optional Taconite Seal System: Heavy-duty, fortified, grease purgeable system withstands the most
Description
The Cyclo® Bevel Buddybox 4 Series (Cyclo® BBB4) is a robust, state-of-the-art, mid-sized family of speed reducers and gearmotors. The Cyclo® BBB4 is a unique combination of features that result in a highly reliable, efficient and durable gearbox: the all-steel internal construction, Cyclo® or planetary inputs, and the ductile iron housing provide unmatched ruggedness. New features of the Cyclo® BBB4 Series: Ductile Iron Housing: New ductile iron housing is twice as strong as cast iron, making it one of the most rugged bevel gearboxes available Increased Overhung Load Capacity: Cyclo® BBB4 has over 375% overhung load capacity than previous models Increased Ratings: The newly designed Cyclo® BBB4 series has been optimized for increased power ratings over the previous generations New Larger Size: New F Size yields higher torque and can accommodate larger shaft diameters New Ratios Available: 46 standard and 87 optional ratios added Unified Lubrication System: Single oil-bath lubrication system for easy maintenance and higher performance. Compact Design: The most torque-dense right angle gearbox design available in the industry. The new ductile iron housing allows for higher radial load in a small, compact design. Optional Taconite Seal System: Heavy-duty, fortified, grease purgeable system withstands the most

Suppliers

Company
Product
Description
Supplier Links
Right Angle Spiral Bevel Speed Reducers - BBB4 - Sumitomo Machinery Corp. of America
Chesapeake, VA, USA
Right Angle Spiral Bevel Speed Reducers
BBB4
Right Angle Spiral Bevel Speed Reducers BBB4
The Cyclo® Bevel Buddybox 4 Series (Cyclo® BBB4) is a robust, state-of-the-art, mid-sized family of speed reducers and gearmotors. The Cyclo® BBB4 is a unique combination of features that result in a highly reliable, efficient and durable gearbox: the all-steel internal construction, Cyclo® or planetary inputs, and the ductile iron housing provide unmatched ruggedness. New features of the Cyclo® BBB4 Series: Ductile Iron Housing: New ductile iron housing is twice as strong as cast iron, making it one of the most rugged bevel gearboxes available Increased Overhung Load Capacity: Cyclo® BBB4 has over 375% overhung load capacity than previous models Increased Ratings: The newly designed Cyclo® BBB4 series has been optimized for increased power ratings over the previous generations New Larger Size: New F Size yields higher torque and can accommodate larger shaft diameters New Ratios Available: 46 standard and 87 optional ratios added Unified Lubrication System: Single oil-bath lubrication system for easy maintenance and higher performance. Compact Design: The most torque-dense right angle gearbox design available in the industry. The new ductile iron housing allows for higher radial load in a small, compact design. Optional Taconite Seal System: Heavy-duty, fortified, grease purgeable system withstands the most

The Cyclo® Bevel Buddybox 4 Series (Cyclo® BBB4) is a robust, state-of-the-art, mid-sized family of speed reducers and gearmotors. The Cyclo® BBB4 is a unique combination of features that result in a highly reliable, efficient and durable gearbox: the all-steel internal construction, Cyclo® or planetary inputs, and the ductile iron housing provide unmatched ruggedness.

New features of the Cyclo® BBB4 Series:

  • Ductile Iron Housing: New ductile iron housing is twice as strong as cast iron, making it one of the most rugged bevel gearboxes available
  • Increased Overhung Load Capacity: Cyclo® BBB4 has over 375% overhung load capacity than previous models
  • Increased Ratings: The newly designed Cyclo® BBB4 series has been optimized for increased power ratings over the previous generations
  • New Larger Size: New F Size yields higher torque and can accommodate larger shaft diameters
  • New Ratios Available: 46 standard and 87 optional ratios added
  • Unified Lubrication System: Single oil-bath lubrication system for easy maintenance and higher performance.
  • Compact Design: The most torque-dense right angle gearbox design available in the industry. The new ductile iron housing allows for higher radial load in a small, compact design.
  • Optional Taconite Seal System: Heavy-duty, fortified, grease purgeable system withstands the most
Supplier's Site

Technical Specifications

  Sumitomo Machinery Corp. of America
Product Category Gearboxes and Gearheads
Product Number BBB4
Product Name Right Angle Spiral Bevel Speed Reducers
Gearing Planetary; Bevel / Miter
Operating Temperature -14 to 104 F (-25.56 to 40 C)
Gear Ratio 11 to 26000 (X : 1)
Rated Output Torque 159983 In-lbs (184470 kg-cm)
Maximum Input Power 0.1250 to 75 HP
Unlock Full Specs
to access all available technical data

Similar Products

DATORKER ® Strain Wave Gearing Systems - DGH-AJ Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
Splitter Gearboxes - AM 480 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.7200 to 1.15 (X : 1)
Rated Output Torque 14159 to 17699 In-lbs (16327 to 20408 kg-cm)
View Details
KHK CBX-191LM, L Type, Size 19, Style M, CBX Bevel Box - cbx-191lm - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
1267.69 TO 1, MGX T-Series, Inline MIniature Double-Ended 1.0625
Specs
Gear Ratio 1268 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details