Sumitomo Machinery Corp. of America Vertical Roller and Horizontal Mill Gearboxes Seisa

Description
Vertical Roller and Horizontal Mill Types. Seisa Drives are one of the best for mill applications. These drives are custom designed and manufactured, based on proven design concepts. Simple construction concepts and designs offer the highest reliability, which is critical for maximum uptime in mill applications. Vertical types available are Bevel Planetary (BPN) and Bevel-Helical-Planet ary (BHP), and include hydrodynamic (smaller size units), antifriction (small to mid size) or hydrostatic (larger size) bearings. Horizontal types are typically planetary type, helical is also available.
Description
Vertical Roller and Horizontal Mill Types. Seisa Drives are one of the best for mill applications. These drives are custom designed and manufactured, based on proven design concepts. Simple construction concepts and designs offer the highest reliability, which is critical for maximum uptime in mill applications. Vertical types available are Bevel Planetary (BPN) and Bevel-Helical-Planet ary (BHP), and include hydrodynamic (smaller size units), antifriction (small to mid size) or hydrostatic (larger size) bearings. Horizontal types are typically planetary type, helical is also available.

Suppliers

Company
Product
Description
Supplier Links
Vertical Roller and Horizontal Mill Gearboxes - Seisa - Sumitomo Machinery Corp. of America
Chesapeake, VA, USA
Vertical Roller and Horizontal Mill Gearboxes
Seisa
Vertical Roller and Horizontal Mill Gearboxes Seisa
Vertical Roller and Horizontal Mill Types. Seisa Drives are one of the best for mill applications. These drives are custom designed and manufactured, based on proven design concepts. Simple construction concepts and designs offer the highest reliability, which is critical for maximum uptime in mill applications. Vertical types available are Bevel Planetary (BPN) and Bevel-Helical-Planet ary (BHP), and include hydrodynamic (smaller size units), antifriction (small to mid size) or hydrostatic (larger size) bearings. Horizontal types are typically planetary type, helical is also available.

Vertical Roller and Horizontal Mill Types. Seisa Drives are one of the best for mill applications. These drives are custom designed and manufactured, based on proven design concepts. Simple construction concepts and designs offer the highest reliability, which is critical for maximum uptime in mill applications.

  • Vertical types available are Bevel Planetary (BPN) and Bevel-Helical-Planetary (BHP), and include hydrodynamic (smaller size units), antifriction (small to mid size) or hydrostatic (larger size) bearings.
  • Horizontal types are typically planetary type, helical is also available.
Supplier's Site
High Speed Gearboxes - Seisa - Sumitomo Machinery Corp. of America
Chesapeake, VA, USA
High Speed Gearboxes
Seisa
High Speed Gearboxes Seisa
Used extensively for compressors, generators, and blowers, the new N-Series high speed drive combines state-of-the-art technology with experience to create a single reduction, parallel shaft, compact design gearbox with high efficiency, low vibration and low dB (A) noise levels. For over six decades, Seisa has been developing and manufacturing high quality power transmission gears that fit large industrial applications. The high speed gear drives are highly efficient (98.5% to 99%), have extremely low noise (down to 80dB (A) with noise hood) and have very low vibrations.

Used extensively for compressors, generators, and blowers, the new N-Series high speed drive combines state-of-the-art technology with experience to create a single reduction, parallel shaft, compact design gearbox with high efficiency, low vibration and low dB (A) noise levels.

For over six decades, Seisa has been developing and manufacturing high quality power transmission gears that fit large industrial applications. The high speed gear drives are highly efficient (98.5% to 99%), have extremely low noise (down to 80dB (A) with noise hood) and have very low vibrations.

Supplier's Site
Right Angle Conveyor Drives - Seisa - Sumitomo Machinery Corp. of America
Chesapeake, VA, USA
Right Angle Conveyor Drives
Seisa
Right Angle Conveyor Drives Seisa
SEISA's Conveyor Drives are ideal for mining and bulk material handling applications. Simple construction concepts and designs offer the highest reliability, which is critical for maximum uptime in mining applications.

SEISA's Conveyor Drives are ideal for mining and bulk material handling applications. Simple construction concepts and designs offer the highest reliability, which is critical for maximum uptime in mining applications.

Supplier's Site

Technical Specifications

  Sumitomo Machinery Corp. of America Sumitomo Machinery Corp. of America Sumitomo Machinery Corp. of America
Product Category Gearboxes and Gearheads Gearboxes and Gearheads Gearboxes and Gearheads
Product Number Seisa Seisa Seisa
Product Name Vertical Roller and Horizontal Mill Gearboxes High Speed Gearboxes Right Angle Conveyor Drives
Gearing Helical (optional feature); Planetary; Bevel / Miter
Reducer Style Base Mount Base Mount Base Mount
Shaft Alignment Parallel in-line Parallel in-line; Right Angle
Length 90.55 inch (2300 mm)
Height 76.77 inch (1950 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DATORKER ® Strain Wave Gearing Systems - DGH-PO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
Splitter Gearboxes - AM 216B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5400 to 1.47 (X : 1)
Rated Output Torque 1770 to 3230 In-lbs (2041 to 3724 kg-cm)
View Details
KHK CBX-191LI, L Type, Size 19, Style I, CBX Bevel Box - cbx-191li - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
162:1 Ratio, MGX T-Series Inline Miniature .75
Specs
Gearing Spur
Gear Ratio 162 (X : 1)
Rated Output Torque 1.56 In-lbs (1.8 kg-cm)
View Details