Sumitomo Machinery Corp. of America Planetary Gearheads

Description
Precision planetary gearheads designed for maximum mounting flexibility and easy installation in demanding servomotor applications. Three variations are available to match your needs: Keyless Solid Shaft Type, Flange Shaft Type, Solid Shaft Type with Keyway. Low backlash for optimum positioning accuracy (15 arc minutes) Extremely Quiet High peak torque capacity ensures reliable performance in demanding applications High input speeds of up 6000 RPM for a wide range of applications Low inertia maximizes dynamic response High efficiencies in excess of 90% ensure maximum power is delivered to the load High precision, heat treated gears and lifetime lubrication eliminate maintenance and downtime All reduction ratios (integer numbers) Compatible with the newest servo motors
Description
Precision planetary gearheads designed for maximum mounting flexibility and easy installation in demanding servomotor applications. Three variations are available to match your needs: Keyless Solid Shaft Type, Flange Shaft Type, Solid Shaft Type with Keyway. Low backlash for optimum positioning accuracy (15 arc minutes) Extremely Quiet High peak torque capacity ensures reliable performance in demanding applications High input speeds of up 6000 RPM for a wide range of applications Low inertia maximizes dynamic response High efficiencies in excess of 90% ensure maximum power is delivered to the load High precision, heat treated gears and lifetime lubrication eliminate maintenance and downtime All reduction ratios (integer numbers) Compatible with the newest servo motors

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearheads -  - Sumitomo Machinery Corp. of America
Chesapeake, VA, USA
Planetary Gearheads
Planetary Gearheads
Precision planetary gearheads designed for maximum mounting flexibility and easy installation in demanding servomotor applications. Three variations are available to match your needs: Keyless Solid Shaft Type, Flange Shaft Type, Solid Shaft Type with Keyway. Low backlash for optimum positioning accuracy (15 arc minutes) Extremely Quiet High peak torque capacity ensures reliable performance in demanding applications High input speeds of up 6000 RPM for a wide range of applications Low inertia maximizes dynamic response High efficiencies in excess of 90% ensure maximum power is delivered to the load High precision, heat treated gears and lifetime lubrication eliminate maintenance and downtime All reduction ratios (integer numbers) Compatible with the newest servo motors

Precision planetary gearheads designed for maximum mounting flexibility and easy installation in demanding servomotor applications.

Three variations are available to match your needs: Keyless Solid Shaft Type, Flange Shaft Type, Solid Shaft Type with Keyway.

  • Low backlash for optimum positioning accuracy (15 arc minutes)
  • Extremely Quiet
  • High peak torque capacity ensures reliable performance in demanding applications
  • High input speeds of up 6000 RPM for a wide range of applications
  • Low inertia maximizes dynamic response
  • High efficiencies in excess of 90% ensure maximum power is delivered to the load
  • High precision, heat treated gears and lifetime lubrication eliminate maintenance and downtime
  • All reduction ratios (integer numbers)
  • Compatible with the newest servo motors
Supplier's Site

Technical Specifications

  Sumitomo Machinery Corp. of America
Product Category Gearboxes and Gearheads
Product Name Planetary Gearheads
Gear Ratio 5 to 81 (X : 1)
Maximum Input Power 0.0620 to 7.5 HP
Backlash 15 arcmin
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 26/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details
Splitter Gearboxes - AM 345B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
Gearbox - EMGC-40-P-G16-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 16 (X : 1)
View Details
Gearheads - P16 Planet gear 1/16 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 16 (X : 1)
Rated Output Torque 0.9761 In-lbs (1.13 kg-cm)
View Details