Sumitomo Machinery Corp. of America Precision Planetary Gearheads

Description
Precision planetary gearheads designed for maximum mounting flexibility and easy installation in demanding servomotor applications. Three variations are available to match your needs: Keyless Solid Shaft Type, Flange Shaft Type, Solid Shaft Type with Keyway. Low backlash for optimum positioning accuracy (15 arc minutes) Extremely Quiet High peak torque capacity ensures reliable performance in demanding applications High input speeds of up 6000 RPM for a wide range of applications Low inertia maximizes dynamic response High efficiencies in excess of 90% ensure maximum power is delivered to the load High precision, heat treated gears and lifetime lubrication eliminate maintenance and downtime All reduction ratios (integer numbers) Compatible with the newest servo motors
Description
Precision planetary gearheads designed for maximum mounting flexibility and easy installation in demanding servomotor applications. Three variations are available to match your needs: Keyless Solid Shaft Type, Flange Shaft Type, Solid Shaft Type with Keyway. Low backlash for optimum positioning accuracy (15 arc minutes) Extremely Quiet High peak torque capacity ensures reliable performance in demanding applications High input speeds of up 6000 RPM for a wide range of applications Low inertia maximizes dynamic response High efficiencies in excess of 90% ensure maximum power is delivered to the load High precision, heat treated gears and lifetime lubrication eliminate maintenance and downtime All reduction ratios (integer numbers) Compatible with the newest servo motors

Suppliers

Company
Product
Description
Supplier Links
Precision Planetary Gearheads -  - Sumitomo Machinery Corp. of America
Chesapeake, VA, USA
Precision Planetary Gearheads
Precision Planetary Gearheads
Precision planetary gearheads designed for maximum mounting flexibility and easy installation in demanding servomotor applications. Three variations are available to match your needs: Keyless Solid Shaft Type, Flange Shaft Type, Solid Shaft Type with Keyway. Low backlash for optimum positioning accuracy (15 arc minutes) Extremely Quiet High peak torque capacity ensures reliable performance in demanding applications High input speeds of up 6000 RPM for a wide range of applications Low inertia maximizes dynamic response High efficiencies in excess of 90% ensure maximum power is delivered to the load High precision, heat treated gears and lifetime lubrication eliminate maintenance and downtime All reduction ratios (integer numbers) Compatible with the newest servo motors

Precision planetary gearheads designed for maximum mounting flexibility and easy installation in demanding servomotor applications.

Three variations are available to match your needs: Keyless Solid Shaft Type, Flange Shaft Type, Solid Shaft Type with Keyway.

  • Low backlash for optimum positioning accuracy (15 arc minutes)
  • Extremely Quiet
  • High peak torque capacity ensures reliable performance in demanding applications
  • High input speeds of up 6000 RPM for a wide range of applications
  • Low inertia maximizes dynamic response
  • High efficiencies in excess of 90% ensure maximum power is delivered to the load
  • High precision, heat treated gears and lifetime lubrication eliminate maintenance and downtime
  • All reduction ratios (integer numbers)
  • Compatible with the newest servo motors
Supplier's Site

Technical Specifications

  Sumitomo Machinery Corp. of America
Product Category Gearboxes and Gearheads
Product Name Precision Planetary Gearheads
Gearing Planetary
Operating Temperature 32 to 104 F (0.0 to 40 C)
Gear Ratio 5 to 81 (X : 1)
Rated Output Torque 92.92 to 894 In-lbs (107 to 1031 kg-cm)
Maximum Input Power 0.0620 to 7.5 HP
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/256 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 256 (X : 1)
Rated Output Torque 1.3 In-lbs (1.5 kg-cm)
View Details
CaesarSpiral® Spiral Bevel Gearbox Solutions - KT-FL1 - KOFON Motion Group
Specs
Gearing Bevel / Miter
Gear Ratio 1 to 100 (X : 1)
Backlash 6 to 17 arcmin
View Details
Planetary Gearboxes -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur (optional feature); Planetary
Rated Output Torque 8.85E6 In-lbs (1.02E7 kg-cm)
Maximum Input Power 737 HP
View Details
MIW 1350:1 Bronze - MIW-1350B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1350 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details