Sumitomo Machinery Corp. of America Right Angle Spiral Bevel Speed Reducers BBB5

Description
The Cyclo® Bevel Buddybox 5 Series (Cyclo® BBB5) is a highly efficient, state of the art, compact series of speed reducers and gearmotors. Optimized for shaft mounted applications and easy maintenance, the Cyclo® BBB5’s exterior dimensions have been minimized without compromising the ability to transmit torque. The all-steel internal construction, Cyclo® or planetary gear input, and space-saving housing design, make this product unmatched in reliability, efficiency and durability. Shaft-Mount Cyclo® Bevel Buddybox® 5 Series New Product Design: The compact Cyclo® BBB5 features a smooth, cast iron housing design, and is optimized for shaft-mount applications, long life and easy maintenance No Thermal Limitations: The Cyclo® BBB5 series runs cooler and lasts longer than typical right-angle shaft gearmotors High Efficiency: The Cyclo® BBB5 utilizes high performance steel spiral bevel gearing that delivers up to 94% efficiency across the entire product range New Lightweight Design: New Z Size features a small, light-weight aluminum die-cast housing, making it the ideal upgrade from typical worm gear drives Unified Lubrication System: Single oil-bath lubrication system for easy maintenance and higher performance Compact Design: The Cyclo® BBB5 offers a small, compact right-angle drive, without compromising performance and efficiency
Description
The Cyclo® Bevel Buddybox 5 Series (Cyclo® BBB5) is a highly efficient, state of the art, compact series of speed reducers and gearmotors. Optimized for shaft mounted applications and easy maintenance, the Cyclo® BBB5’s exterior dimensions have been minimized without compromising the ability to transmit torque. The all-steel internal construction, Cyclo® or planetary gear input, and space-saving housing design, make this product unmatched in reliability, efficiency and durability. Shaft-Mount Cyclo® Bevel Buddybox® 5 Series New Product Design: The compact Cyclo® BBB5 features a smooth, cast iron housing design, and is optimized for shaft-mount applications, long life and easy maintenance No Thermal Limitations: The Cyclo® BBB5 series runs cooler and lasts longer than typical right-angle shaft gearmotors High Efficiency: The Cyclo® BBB5 utilizes high performance steel spiral bevel gearing that delivers up to 94% efficiency across the entire product range New Lightweight Design: New Z Size features a small, light-weight aluminum die-cast housing, making it the ideal upgrade from typical worm gear drives Unified Lubrication System: Single oil-bath lubrication system for easy maintenance and higher performance Compact Design: The Cyclo® BBB5 offers a small, compact right-angle drive, without compromising performance and efficiency

Suppliers

Company
Product
Description
Supplier Links
Right Angle Spiral Bevel Speed Reducers - BBB5 - Sumitomo Machinery Corp. of America
Chesapeake, VA, USA
Right Angle Spiral Bevel Speed Reducers
BBB5
Right Angle Spiral Bevel Speed Reducers BBB5
The Cyclo® Bevel Buddybox 5 Series (Cyclo® BBB5) is a highly efficient, state of the art, compact series of speed reducers and gearmotors. Optimized for shaft mounted applications and easy maintenance, the Cyclo® BBB5’s exterior dimensions have been minimized without compromising the ability to transmit torque. The all-steel internal construction, Cyclo® or planetary gear input, and space-saving housing design, make this product unmatched in reliability, efficiency and durability. Shaft-Mount Cyclo® Bevel Buddybox® 5 Series New Product Design: The compact Cyclo® BBB5 features a smooth, cast iron housing design, and is optimized for shaft-mount applications, long life and easy maintenance No Thermal Limitations: The Cyclo® BBB5 series runs cooler and lasts longer than typical right-angle shaft gearmotors High Efficiency: The Cyclo® BBB5 utilizes high performance steel spiral bevel gearing that delivers up to 94% efficiency across the entire product range New Lightweight Design: New Z Size features a small, light-weight aluminum die-cast housing, making it the ideal upgrade from typical worm gear drives Unified Lubrication System: Single oil-bath lubrication system for easy maintenance and higher performance Compact Design: The Cyclo® BBB5 offers a small, compact right-angle drive, without compromising performance and efficiency

The Cyclo® Bevel Buddybox 5 Series (Cyclo® BBB5) is a highly efficient, state of the art, compact series of speed reducers and gearmotors. Optimized for shaft mounted applications and easy maintenance, the Cyclo® BBB5’s exterior dimensions have been minimized without compromising the ability to transmit torque. The all-steel internal construction, Cyclo® or planetary gear input, and space-saving housing design, make this product unmatched in reliability, efficiency and durability.

Shaft-Mount Cyclo® Bevel Buddybox® 5 Series

  • New Product Design: The compact Cyclo® BBB5 features a smooth, cast iron housing design, and is optimized for shaft-mount applications, long life and easy maintenance
  • No Thermal Limitations: The Cyclo® BBB5 series runs cooler and lasts longer than typical right-angle shaft gearmotors
  • High Efficiency: The Cyclo® BBB5 utilizes high performance steel spiral bevel gearing that delivers up to 94% efficiency across the entire product range
  • New Lightweight Design: New Z Size features a small, light-weight aluminum die-cast housing, making it the ideal upgrade from typical worm gear drives
  • Unified Lubrication System: Single oil-bath lubrication system for easy maintenance and higher performance
  • Compact Design: The Cyclo® BBB5 offers a small, compact right-angle drive, without compromising performance and efficiency
Supplier's Site

Technical Specifications

  Sumitomo Machinery Corp. of America
Product Category Gearboxes and Gearheads
Product Number BBB5
Product Name Right Angle Spiral Bevel Speed Reducers
Gearing Bevel / Miter
Operating Temperature -14 to 104 F (-25.56 to 40 C)
Gear Ratio 11 to 26492 (X : 1)
Rated Output Torque 45450 In-lbs (52407 kg-cm)
Maximum Input Power 0.1250 to 75 HP
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 230B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
B16 Sleeve Bearing Mini Motor Gearhead - B16-0-405 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 405 (X : 1)
View Details
DATORKER ® Strain Wave Gearing Systems - DLC-CE Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK CBX-191LD, L Type, Size 19, Style D, CBX Bevel Box - cbx-191ld - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details