Sumitomo Machinery Corp. of America Zero Backlash Speed Reducer Cyclo®

Description
Features zero backlash, minimal lost motion and high torsional stiffness. These reducers excel in applications that demand accurate positioning, such as industrial robotics and automated production equipment. High shock load capacity Compact size and high torsional stiffness Small hysteresis loss High efficiencies and low vibration Multiple configurations for application flexibility
Description
Features zero backlash, minimal lost motion and high torsional stiffness. These reducers excel in applications that demand accurate positioning, such as industrial robotics and automated production equipment. High shock load capacity Compact size and high torsional stiffness Small hysteresis loss High efficiencies and low vibration Multiple configurations for application flexibility

Suppliers

Company
Product
Description
Supplier Links
Zero Backlash Speed Reducer - Cyclo® - Sumitomo Machinery Corp. of America
Chesapeake, VA, USA
Zero Backlash Speed Reducer
Cyclo®
Zero Backlash Speed Reducer Cyclo®
Features zero backlash, minimal lost motion and high torsional stiffness. These reducers excel in applications that demand accurate positioning, such as industrial robotics and automated production equipment. High shock load capacity Compact size and high torsional stiffness Small hysteresis loss High efficiencies and low vibration Multiple configurations for application flexibility

Features zero backlash, minimal lost motion and high torsional stiffness. These reducers excel in applications that demand accurate positioning, such as industrial robotics and automated production equipment.

  • High shock load capacity
  • Compact size and high torsional stiffness
  • Small hysteresis loss
  • High efficiencies and low vibration
  • Multiple configurations for application flexibility
Supplier's Site
Concentric Speed Reducers - Cyclo® - Sumitomo Machinery Corp. of America
Chesapeake, VA, USA
Concentric Speed Reducers
Cyclo®
Concentric Speed Reducers Cyclo®
Cyclo's unique epicycloidal design has advantages superior to speed reducers using common involute tooth gears. Cyclo components operate in compression, not in shear. Unlike gear teeth with limited contact points, a Cyclo has two-thirds of its reduction components in contact at all times. This design enables Cyclo speed reducers and gearmotors to withstand shock loads exceeding 500% of their ratings, and provide exceptional performance, reliability and long life in the most severe applications. Premier in-line drives as both a reducer and gearmotor Quiet, efficient and reliable operation with high torque density and compact sizes Interchangeable cast iron housings in foot, flanged or face mount configurations Available free-shaft, quill hollow shaft, C-face, shovel base, and top-mount inputs Mininimal vibration, low noise, low backlash and extended operational life The best product warranty with 24 months backs up the superb Cyclo product reputation

Cyclo's unique epicycloidal design has advantages superior to speed reducers using common involute tooth gears. Cyclo components operate in compression, not in shear. Unlike gear teeth with limited contact points, a Cyclo has two-thirds of its reduction components in contact at all times. This design enables Cyclo speed reducers and gearmotors to withstand shock loads exceeding 500% of their ratings, and provide exceptional performance, reliability and long life in the most severe applications.

  • Premier in-line drives as both a reducer and gearmotor
  • Quiet, efficient and reliable operation with high torque density and compact sizes
  • Interchangeable cast iron housings in foot, flanged or face mount configurations
  • Available free-shaft, quill hollow shaft, C-face, shovel base, and top-mount inputs
  • Mininimal vibration, low noise, low backlash and extended operational life
  • The best product warranty with 24 months backs up the superb Cyclo product reputation
Supplier's Site
Overhead Conveyor Drive - Cyclo® - Sumitomo Machinery Corp. of America
Chesapeake, VA, USA
Overhead Conveyor Drive
Cyclo®
Overhead Conveyor Drive Cyclo®
The Sumitomo Cyclo Overhead Conveyor Drive is unsurpassed by any other inline drive available in the market today. The Cyclo Overhead Conveyor Drive is an excellent choice for the food industry, but can also be used for more general applications such as automotive, tire manufacturing, and warehousing conveyor systems. Additionally, the Sumitomo Cyclo Overhead Conveyor Drive is drop-in ready for DVX and European standard footprints in both inline and right-angle configurations. The inline, vertical drive utilizes Cyclo's unique epicycloidal design and has advantages superior to speed reducers using common involute tooth gears. The Cyclo components operate in compression, not in shear. Unlike gear teeth with limited contact points, a Cyclo has two-thirds of its reduction components in contact at all times. This design enables Cyclo speed reducers and gearmotors to withstand shock loads exceeding 500% of their ratings, and provide exceptional performance, reliability and long life in the most severe applications.

The Sumitomo Cyclo Overhead Conveyor Drive is unsurpassed by any other inline drive available in the market today.

The Cyclo Overhead Conveyor Drive is an excellent choice for the food industry, but can also be used for more general applications such as automotive, tire manufacturing, and warehousing conveyor systems. Additionally, the Sumitomo Cyclo Overhead Conveyor Drive is drop-in ready for DVX and European standard footprints in both inline and right-angle configurations.

The inline, vertical drive utilizes Cyclo's unique epicycloidal design and has advantages superior to speed reducers using common involute tooth gears. The Cyclo components operate in compression, not in shear. Unlike gear teeth with limited contact points, a Cyclo has two-thirds of its reduction components in contact at all times. This design enables Cyclo speed reducers and gearmotors to withstand shock loads exceeding 500% of their ratings, and provide exceptional performance, reliability and long life in the most severe applications.

Supplier's Site

Technical Specifications

  Sumitomo Machinery Corp. of America Sumitomo Machinery Corp. of America Sumitomo Machinery Corp. of America
Product Category Gearboxes and Gearheads Gearboxes and Gearheads Gearboxes and Gearheads
Product Number Cyclo® Cyclo® Cyclo®
Product Name Zero Backlash Speed Reducer Concentric Speed Reducers Overhead Conveyor Drive
Gearing Cycloidal Cycloidal Cycloidal
Operating Temperature 14 to 104 F (-10 to 40 C)
Gear Ratio 29 to 179 (X : 1) 3 to 119 (X : 1)
Rated Output Torque 45487 In-lbs (52449 kg-cm) 55 to 603000 In-lbs (63.42 to 695296 kg-cm)
Maximum Input Speed 6150 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/576 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 576 (X : 1)
Rated Output Torque 3.12 In-lbs (3.6 kg-cm)
View Details
CaesarPlanetary® Precision Planetary Gearbox - XA - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 100 (X : 1)
Backlash 1 to 8 arcmin
View Details
Splitter Gearboxes - AM 480 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.7200 to 1.15 (X : 1)
Rated Output Torque 14159 to 17699 In-lbs (16327 to 20408 kg-cm)
View Details
GB28 50:1 Bronze - GB28-50B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 50 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details