Sumitomo Machinery Corp. of America Cooling Tower Gearboxes Paramax®

Description
Paramax® SFC Cooling Tower and Air Cooled Condenser Drives are designed specially for high performance in these specific applications and environments. With the same cost-saving features associated with the Paramax® 9000 series, these drives will outperform competitors’ products, even in the most demanding environments. Standard Accessories: Low Speed Shaft Seal Hood Cooling Fan Oil Sight Gauge Magnetic Drain Plug Oil Splash Lubrication Epoxy Resin Paint Finish Optional Accessories include: Backstop1 Oil Pump1 Oil Flow Switch Oil Level Switch Filtered Breather Immersion Oil Heater High Build Epoxy Resin Paint (180µm) Backstop/Oil Pump does not protrude below mounting surface and will not obstruct with fan hub or mounting base.
Description
Paramax® SFC Cooling Tower and Air Cooled Condenser Drives are designed specially for high performance in these specific applications and environments. With the same cost-saving features associated with the Paramax® 9000 series, these drives will outperform competitors’ products, even in the most demanding environments. Standard Accessories: Low Speed Shaft Seal Hood Cooling Fan Oil Sight Gauge Magnetic Drain Plug Oil Splash Lubrication Epoxy Resin Paint Finish Optional Accessories include: Backstop1 Oil Pump1 Oil Flow Switch Oil Level Switch Filtered Breather Immersion Oil Heater High Build Epoxy Resin Paint (180µm) Backstop/Oil Pump does not protrude below mounting surface and will not obstruct with fan hub or mounting base.

Suppliers

Company
Product
Description
Supplier Links
Cooling Tower Gearboxes - Paramax® - Sumitomo Machinery Corp. of America
Chesapeake, VA, USA
Cooling Tower Gearboxes
Paramax®
Cooling Tower Gearboxes Paramax®
Paramax® SFC Cooling Tower and Air Cooled Condenser Drives are designed specially for high performance in these specific applications and environments. With the same cost-saving features associated with the Paramax® 9000 series, these drives will outperform competitors’ products, even in the most demanding environments. Standard Accessories: Low Speed Shaft Seal Hood Cooling Fan Oil Sight Gauge Magnetic Drain Plug Oil Splash Lubrication Epoxy Resin Paint Finish Optional Accessories include: Backstop1 Oil Pump1 Oil Flow Switch Oil Level Switch Filtered Breather Immersion Oil Heater High Build Epoxy Resin Paint (180µm) Backstop/Oil Pump does not protrude below mounting surface and will not obstruct with fan hub or mounting base.

Paramax® SFC Cooling Tower and Air Cooled Condenser Drives are designed specially for high performance in these specific applications and environments.
With the same cost-saving features associated with the Paramax® 9000 series, these drives will outperform competitors’ products, even in the most demanding environments.

  • Standard Accessories:
    • Low Speed Shaft Seal Hood
    • Cooling Fan
    • Oil Sight Gauge
    • Magnetic Drain Plug
    • Oil Splash Lubrication
    • Epoxy Resin Paint Finish
  • Optional Accessories include:
    • Backstop1
    • Oil Pump1
    • Oil Flow Switch
    • Oil Level Switch
    • Filtered Breather
    • Immersion Oil Heater
    • High Build Epoxy Resin Paint (180µm)
  • Backstop/Oil Pump does not protrude below mounting surface and will not obstruct with fan hub or mounting base.
Supplier's Site
Parallel and Right Angle Gearboxes - Paramax® - Sumitomo Machinery Corp. of America
Chesapeake, VA, USA
Parallel and Right Angle Gearboxes
Paramax®
Parallel and Right Angle Gearboxes Paramax®
Paramax parallel and right angle drives are built on almost seven decades of Sumitomo excellence in power transmission engineering. Some of the largest, and most durable power transmission systems operating in the world were designed and manufactured by Sumitomo. With 26 standard housing sizes, application of a Paramax 9000 unit is optimized for precise horsepower, torque, speed and duty cycle, ensuring long life and cost-effective, efficient operation. 26 frame sizes for more precise unit selection and optimized applications High Torque ratings, up to 4.9 million inch-pounds Higher ratings with a 25° pressure angle and wider gear tooth face Universal Housings accommodate horizontal, vertical and upright installations Modular design concept allows direct motor mount for right angle designs New fan and shroud design delivers up to 87% increased thermal capacity, cooler operation and greater efficiency Optimized gear tooth profile for gearing accuracy, low wear, quiet and efficient operation Rugged cast iron FEM-designed housing minimizes deflection under load Global standardization, availability and support from Sumitomo worldwide

Paramax parallel and right angle drives are built on almost seven decades of Sumitomo excellence in power transmission engineering. Some of the largest, and most durable power transmission systems operating in the world were designed and manufactured by Sumitomo.

With 26 standard housing sizes, application of a Paramax 9000 unit is optimized for precise horsepower, torque, speed and duty cycle, ensuring long life and cost-effective, efficient operation.

  • 26 frame sizes for more precise unit selection and optimized applications
  • High Torque ratings, up to 4.9 million inch-pounds
  • Higher ratings with a 25° pressure angle and wider gear tooth face
  • Universal Housings accommodate horizontal, vertical and upright installations
  • Modular design concept allows direct motor mount for right angle designs
  • New fan and shroud design delivers up to 87% increased thermal capacity, cooler operation and greater efficiency
  • Optimized gear tooth profile for gearing accuracy, low wear, quiet and efficient operation
  • Rugged cast iron FEM-designed housing minimizes deflection under load
  • Global standardization, availability and support from Sumitomo worldwide
Supplier's Site

Technical Specifications

  Sumitomo Machinery Corp. of America Sumitomo Machinery Corp. of America
Product Category Gearboxes and Gearheads Gearboxes and Gearheads
Product Number Paramax® Paramax®
Product Name Cooling Tower Gearboxes Parallel and Right Angle Gearboxes
Operating Temperature 32 to 104 F (0.0 to 40 C) 14 to 104 F (-10 to 40 C)
Gear Ratio 6.3 to 15.1 (X : 1) 6.3 to 500 (X : 1)
Rated Output Torque 89000 to 400000 In-lbs (102622 to 461224 kg-cm) 4.90E6 In-lbs (5.65E6 kg-cm)
Maximum Input Power 101 HP
Maximum Input Speed 450 to 1800 rpm 1800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

DATORKER ® Strain Wave Gearing Systems - DSC-PO-M Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
Splitter Gearboxes - AM 230B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
KHK CBX-191LM, L Type, Size 19, Style M, CBX Bevel Box - cbx-191lm - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
32mm Shaft, Type TF, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-322TF - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 13.39 inch (340 mm)
Height 13.23 inch (336 mm)
View Details