Sumitomo Machinery Corp. of America Parallel Shaft Helical Gearbox Cyclo® HBB

Description
Parallel shaft, helical gearbox with Cyclo reducer input. Features keyless, Steel Taper-Grip® bushing for easy mounting. Cycloidal input and oversized helical gearing provide high overload capability and exceptional reliability for long life Available as C-Face or gearmotor input No belts, sheaves, guards, or keyways New CEMA flange option for screw conveyors High performance steel gearing components provide 85-90% efficiency across all ratios Steel Taper-Grip keyless shaft bushing provides easy, cost-effective mounting and removal of hollow shaft units Double output seals prevent leaks, maintain optimum lubrication and prevent harmful infiltration of contaminants
Description
Parallel shaft, helical gearbox with Cyclo reducer input. Features keyless, Steel Taper-Grip® bushing for easy mounting. Cycloidal input and oversized helical gearing provide high overload capability and exceptional reliability for long life Available as C-Face or gearmotor input No belts, sheaves, guards, or keyways New CEMA flange option for screw conveyors High performance steel gearing components provide 85-90% efficiency across all ratios Steel Taper-Grip keyless shaft bushing provides easy, cost-effective mounting and removal of hollow shaft units Double output seals prevent leaks, maintain optimum lubrication and prevent harmful infiltration of contaminants

Suppliers

Company
Product
Description
Supplier Links
Parallel Shaft Helical Gearbox - Cyclo® HBB - Sumitomo Machinery Corp. of America
Chesapeake, VA, USA
Parallel Shaft Helical Gearbox
Cyclo® HBB
Parallel Shaft Helical Gearbox Cyclo® HBB
Parallel shaft, helical gearbox with Cyclo reducer input. Features keyless, Steel Taper-Grip® bushing for easy mounting. Cycloidal input and oversized helical gearing provide high overload capability and exceptional reliability for long life Available as C-Face or gearmotor input No belts, sheaves, guards, or keyways New CEMA flange option for screw conveyors High performance steel gearing components provide 85-90% efficiency across all ratios Steel Taper-Grip keyless shaft bushing provides easy, cost-effective mounting and removal of hollow shaft units Double output seals prevent leaks, maintain optimum lubrication and prevent harmful infiltration of contaminants

Parallel shaft, helical gearbox with Cyclo reducer input. Features keyless, Steel Taper-Grip® bushing for easy mounting.

  • Cycloidal input and oversized helical gearing provide high overload capability and exceptional reliability for long life
  • Available as C-Face or gearmotor input
  • No belts, sheaves, guards, or keyways
  • New CEMA flange option for screw conveyors
  • High performance steel gearing components provide 85-90% efficiency across all ratios
  • Steel Taper-Grip keyless shaft bushing provides easy, cost-effective mounting and removal of hollow shaft units
  • Double output seals prevent leaks, maintain optimum lubrication and prevent harmful infiltration of contaminants
Supplier's Site

Technical Specifications

  Sumitomo Machinery Corp. of America
Product Category Gearboxes and Gearheads
Product Number Cyclo® HBB
Product Name Parallel Shaft Helical Gearbox
Gearing Helical
Operating Temperature 14 to 104 F (-10 to 40 C)
Gear Ratio 11 to 26000 (X : 1)
Rated Output Torque 75800 In-lbs (87402 kg-cm)
Maximum Input Power 0.1250 to 40 HP
Unlock Full Specs
to access all available technical data

Similar Products

S Box Range - S Box - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 17.7 to 39.82 In-lbs (20.41 to 45.92 kg-cm)
View Details
KHK CBX-192LA, L Type, Size 19, Style A, CBX Bevel Box - cbx-192la - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 22GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 41 (X : 1)
View Details
Gearheads - P12 spur 1/30 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 30 (X : 1)
Rated Output Torque 0.0442 In-lbs (0.0510 kg-cm)
View Details