Sumitomo Machinery Corp. of America Planetary Gear Reducer Compower®)

Description
Planetary gear reducer ideal for extreme shock load applications requiring a compact, concentric inline design with high-ratio capabilities. Bevel-input configurations are also available.
Description
Planetary gear reducer ideal for extreme shock load applications requiring a compact, concentric inline design with high-ratio capabilities. Bevel-input configurations are also available.

Suppliers

Company
Product
Description
Supplier Links
Planetary Gear Reducer - Compower®) - Sumitomo Machinery Corp. of America
Chesapeake, VA, USA
Planetary Gear Reducer
Compower®)
Planetary Gear Reducer Compower®)
Planetary gear reducer ideal for extreme shock load applications requiring a compact, concentric inline design with high-ratio capabilities. Bevel-input configurations are also available.

Planetary gear reducer ideal for extreme shock load applications requiring a compact, concentric inline design with high-ratio capabilities.

Bevel-input configurations are also available.

Supplier's Site

Technical Specifications

  Sumitomo Machinery Corp. of America
Product Category Gearboxes and Gearheads
Product Number Compower®)
Product Name Planetary Gear Reducer
Gearing Planetary
Operating Temperature 14 to 104 F (-10 to 40 C)
Gear Ratio 16 to 1400 (X : 1)
Rated Output Torque 4000 to 6.50E6 In-lbs (4612 to 7.49E6 kg-cm)
Maximum Input Speed 1800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 230B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-121 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 121 (X : 1)
View Details
DATORKER ® Strain Wave Gearing Systems - DGC-PO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK CBX-191LB, L Type, Size 19, Style B, CBX Bevel Box - cbx-191lb - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details