Sumitomo Machinery Corp. of America Helical Shaft Speed Reducer HSM

Description
Helical shaft mounted speed reducer available with CEMA screw conveyor drive option and C-face adapter option. Features patented keyless, steel Taper-Grip® bushing for easy mounting. Higher ratings with a 25° pressure angle and wider gear tooth face for maximum torque Keyless shaft connection with Taper-Grip® bushing for easy installation and removal, simple replacement Heavy duty roller bearings for maximum strength and extended life AGMA standard bore sizes in both bushed and through-bore simplify specification and retrofit CEMA standard screw conveyor options Optional Taconite sealing systems for effective protection in specialized applications and extended operation Drop in replacement for all AGMA-style units Flexible motor mounting capabilities Backstops with centrifugal lift-off sprags to maximize reliability
Description
Helical shaft mounted speed reducer available with CEMA screw conveyor drive option and C-face adapter option. Features patented keyless, steel Taper-Grip® bushing for easy mounting. Higher ratings with a 25° pressure angle and wider gear tooth face for maximum torque Keyless shaft connection with Taper-Grip® bushing for easy installation and removal, simple replacement Heavy duty roller bearings for maximum strength and extended life AGMA standard bore sizes in both bushed and through-bore simplify specification and retrofit CEMA standard screw conveyor options Optional Taconite sealing systems for effective protection in specialized applications and extended operation Drop in replacement for all AGMA-style units Flexible motor mounting capabilities Backstops with centrifugal lift-off sprags to maximize reliability

Suppliers

Company
Product
Description
Supplier Links
Helical Shaft Speed Reducer - HSM - Sumitomo Machinery Corp. of America
Chesapeake, VA, USA
Helical Shaft Speed Reducer
HSM
Helical Shaft Speed Reducer HSM
Helical shaft mounted speed reducer available with CEMA screw conveyor drive option and C-face adapter option. Features patented keyless, steel Taper-Grip® bushing for easy mounting. Higher ratings with a 25° pressure angle and wider gear tooth face for maximum torque Keyless shaft connection with Taper-Grip® bushing for easy installation and removal, simple replacement Heavy duty roller bearings for maximum strength and extended life AGMA standard bore sizes in both bushed and through-bore simplify specification and retrofit CEMA standard screw conveyor options Optional Taconite sealing systems for effective protection in specialized applications and extended operation Drop in replacement for all AGMA-style units Flexible motor mounting capabilities Backstops with centrifugal lift-off sprags to maximize reliability

Helical shaft mounted speed reducer available with CEMA screw conveyor drive option and C-face adapter option. Features patented keyless, steel Taper-Grip® bushing for easy mounting.

  • Higher ratings with a 25° pressure angle and wider gear tooth face for maximum torque
  • Keyless shaft connection with Taper-Grip® bushing for easy installation and removal, simple replacement
  • Heavy duty roller bearings for maximum strength and extended life
  • AGMA standard bore sizes in both bushed and through-bore simplify specification and retrofit
  • CEMA standard screw conveyor options
  • Optional Taconite sealing systems for effective protection in specialized applications and extended operation
  • Drop in replacement for all AGMA-style units
  • Flexible motor mounting capabilities
  • Backstops with centrifugal lift-off sprags to maximize reliability
Supplier's Site

Technical Specifications

  Sumitomo Machinery Corp. of America
Product Category Gearboxes and Gearheads
Product Number HSM
Product Name Helical Shaft Speed Reducer
Reducer Style Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/384 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 384 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details
CaesarPlanetary® Precision Planetary Gearbox, Reinforced Type Gearbox•High Precision - KPG - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 100 (X : 1)
Backlash 1 to 7 arcmin
View Details
Splitter Gearboxes - AM 216B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5400 to 1.47 (X : 1)
Rated Output Torque 1770 to 3230 In-lbs (2041 to 3724 kg-cm)
View Details
MIW 1350:1 Bronze - MIW-1350B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1350 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details