Peerless-Winsmith, Inc. Reducer E26MDTD91000NC

Description
REDUCER, 2.625" CENTER DISTANCE, QUILL INPUT ADAPTOR, SOLID OUTPUT SHAFT, BASE MOUNT, 375:1, 140TC ADAPTOR, .249HP, 1750RPM, MOBIL LUBRICANT PAG460. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, 2.625" CENTER DISTANCE, QUILL INPUT ADAPTOR, SOLID OUTPUT SHAFT, BASE MOUNT, 375:1, 140TC ADAPTOR, .249HP, 1750RPM, MOBIL LUBRICANT PAG460. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 120182739 - Radwell International
Willingboro, NJ, United States
Reducer
120182739
Reducer 120182739
REDUCER, 2.625" CENTER DISTANCE, QUILL INPUT ADAPTOR, SOLID OUTPUT SHAFT, BASE MOUNT, 375:1, 140TC ADAPTOR, .249HP, 1750RPM, MOBIL LUBRICANT PAG460. FREE 2 YEAR RADWELL WARRANTY

REDUCER, 2.625" CENTER DISTANCE, QUILL INPUT ADAPTOR, SOLID OUTPUT SHAFT, BASE MOUNT, 375:1, 140TC ADAPTOR, .249HP, 1750RPM, MOBIL LUBRICANT PAG460. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 120182739
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R16 Ball Bearing Mini Motor Gearhead - R16-2R-0-915 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 915 (X : 1)
View Details
MIW 36:1 Composite - MIW-36C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 150 In-lbs (173 kg-cm)
View Details
Planetary Gearheads Series 16/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 415 (X : 1)
View Details
KHK CBX-191LD, L Type, Size 19, Style D, CBX Bevel Box - cbx-191ld - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details