Peerless-Winsmith, Inc. Reducer 926CWUS31000B7

Description
REDUCER, 10:1 RATIO, 56C FRAME, . FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, 10:1 RATIO, 56C FRAME, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 94761952 - Radwell International
Willingboro, NJ, United States
Reducer
94761952
Reducer 94761952
REDUCER, 10:1 RATIO, 56C FRAME, . FREE 2 YEAR RADWELL WARRANTY

REDUCER, 10:1 RATIO, 56C FRAME, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 94761952
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

LIW 240:1 Composite - LIW-240C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 240 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details
KHK CBX-191TC, T Type, Size 19, Style C, CBX Bevel Box - cbx-191tc - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
Gearheads - P16 Planet gear 1/24 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 24 (X : 1)
Rated Output Torque 0.9761 In-lbs (1.13 kg-cm)
View Details