Peerless-Winsmith, Inc. Reducer E20MSFS31160FA

Description
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, 40:1 RATIO, 56C FRAME, 1 INCH BORE, 1750 RPM, .680 HP, 795 IN-LBS TORQUE, FLANGE MOUNT, HOLLOW OUTPUT, SINGLE REDUCTION. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, 40:1 RATIO, 56C FRAME, 1 INCH BORE, 1750 RPM, .680 HP, 795 IN-LBS TORQUE, FLANGE MOUNT, HOLLOW OUTPUT, SINGLE REDUCTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 215822843 - Radwell International
Willingboro, NJ, United States
Reducer
215822843
Reducer 215822843
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, 40:1 RATIO, 56C FRAME, 1 INCH BORE, 1750 RPM, .680 HP, 795 IN-LBS TORQUE, FLANGE MOUNT, HOLLOW OUTPUT, SINGLE REDUCTION. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SPEED REDUCER, 40:1 RATIO, 56C FRAME, 1 INCH BORE, 1750 RPM, .680 HP, 795 IN-LBS TORQUE, FLANGE MOUNT, HOLLOW OUTPUT, SINGLE REDUCTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 215822843
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

M Box 30:1 Bronze - M30B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 106 In-lbs (122 kg-cm)
View Details
KHK CBX-191LN, L Type, Size 19, Style N, CBX Bevel Box - cbx-191ln - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 17/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1367 (X : 1)
View Details
Gearheads - P16 spur 1/150 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 150 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details