Peerless-Winsmith, Inc. Low Backlash Precision Worm Gear Drive S-ELIMINATOR

Description
Axial Adjustable Worm. The Motion Control gear product line has been specifically designed for motion control applications. The backlash control levels are well below standard industrial products, the motor interfaces are designed for NEMA frames and servo motors, the selection procedures are uniquely motion control sensitive and the speeds of operation match most servo capabilities. Winsmith's new precision gear drives for motion control applications make it easy to specify the right precision gear drive for your situation.
Description
Axial Adjustable Worm. The Motion Control gear product line has been specifically designed for motion control applications. The backlash control levels are well below standard industrial products, the motor interfaces are designed for NEMA frames and servo motors, the selection procedures are uniquely motion control sensitive and the speeds of operation match most servo capabilities. Winsmith's new precision gear drives for motion control applications make it easy to specify the right precision gear drive for your situation.

Suppliers

Company
Product
Description
Supplier Links
Low Backlash Precision Worm Gear Drive - S-ELIMINATOR - Peerless-Winsmith, Inc.
Springville, NY, USA
Low Backlash Precision Worm Gear Drive
S-ELIMINATOR
Low Backlash Precision Worm Gear Drive S-ELIMINATOR
Axial Adjustable Worm. The Motion Control gear product line has been specifically designed for motion control applications. The backlash control levels are well below standard industrial products, the motor interfaces are designed for NEMA frames and servo motors, the selection procedures are uniquely motion control sensitive and the speeds of operation match most servo capabilities. Winsmith's new precision gear drives for motion control applications make it easy to specify the right precision gear drive for your situation.

Axial Adjustable Worm. The Motion Control gear product line has been specifically designed for motion control applications. The backlash control levels are well below standard industrial products, the motor interfaces are designed for NEMA frames and servo motors, the selection procedures are uniquely motion control sensitive and the speeds of operation match most servo capabilities. Winsmith's new precision gear drives for motion control applications make it easy to specify the right precision gear drive for your situation.

Supplier's Site

Technical Specifications

  Peerless-Winsmith, Inc.
Product Category Gearboxes and Gearheads
Product Number S-ELIMINATOR
Product Name Low Backlash Precision Worm Gear Drive
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LC, L Type, Size 19, Style C, CBX Bevel Box - cbx-191lc - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 080 - INV - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.1 (X : 1)
Rated Output Torque 8115 to 18389 In-lbs (9357 to 21204 kg-cm)
Maximum Input Power 35 to 150 HP
View Details
R16 Ball Bearing Mini Motor Gearhead - R16-2R-0-665.5 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 666 (X : 1)
View Details
Planetary Gearheads Series 23/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 94 (X : 1)
View Details