Peerless-Winsmith, Inc. Reducer 924 MWU

Description
GEAR REDUCER, TYPE D-90 SE, LEFT AND RIGHT SHAFT, 1-1/4 INCH SHAFT, RATIO 20:1, RPM 1750, INPUT HP 1.66, OUTPUT TORQUE 988. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR REDUCER, TYPE D-90 SE, LEFT AND RIGHT SHAFT, 1-1/4 INCH SHAFT, RATIO 20:1, RPM 1750, INPUT HP 1.66, OUTPUT TORQUE 988. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 117707019 - Radwell International
Willingboro, NJ, United States
Reducer
117707019
Reducer 117707019
GEAR REDUCER, TYPE D-90 SE, LEFT AND RIGHT SHAFT, 1-1/4 INCH SHAFT, RATIO 20:1, RPM 1750, INPUT HP 1.66, OUTPUT TORQUE 988. FREE 2 YEAR RADWELL WARRANTY

GEAR REDUCER, TYPE D-90 SE, LEFT AND RIGHT SHAFT, 1-1/4 INCH SHAFT, RATIO 20:1, RPM 1750, INPUT HP 1.66, OUTPUT TORQUE 988. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 117707019
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-1090 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1090 (X : 1)
View Details
LIS 115:1 Composite - LIS-115C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 115 (X : 1)
Rated Output Torque 655 In-lbs (755 kg-cm)
View Details
Planetary Gearheads Series 22/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 3.71 (X : 1)
View Details
KHK CBX-191LM, L Type, Size 19, Style M, CBX Bevel Box - cbx-191lm - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details