Peerless-Winsmith, Inc. Reducer E20MSFA516X0EK

Description
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, 30:1 RATIO, SS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, 30:1 RATIO, SS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 186633036 - Radwell International
Willingboro, NJ, United States
Reducer
186633036
Reducer 186633036
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, 30:1 RATIO, SS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SPEED REDUCER, 30:1 RATIO, SS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 186633036
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

L Box 20:1 Composite - L20C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 20 (X : 1)
Rated Output Torque 133 In-lbs (153 kg-cm)
View Details
KHK CBX-191LP, L Type, Size 19, Style P, CBX Bevel Box - cbx-191lp - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Spur Gearheads Series 16/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 485 (X : 1)
View Details
Gearheads - P22 Planet gear 1/16 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 16 (X : 1)
Rated Output Torque 1.39 In-lbs (1.6 kg-cm)
View Details