Peerless-Winsmith, Inc. Reducer 930CDTS521X0C1

Description
SPEED REDUCER, 1750RPM, 3.02HP, 15:1. FREE 2 YEAR RADWELL WARRANTY
Description
SPEED REDUCER, 1750RPM, 3.02HP, 15:1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 102696005 - Radwell International
Willingboro, NJ, United States
Reducer
102696005
Reducer 102696005
SPEED REDUCER, 1750RPM, 3.02HP, 15:1. FREE 2 YEAR RADWELL WARRANTY

SPEED REDUCER, 1750RPM, 3.02HP, 15:1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 102696005
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P12 spur 1/100 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 100 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
Spur Gearheads Series 22/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 552113 (X : 1)
View Details
M Box 10:1 Composite - M10C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details