Peerless-Winsmith, Inc. Reducer 002MCTS3100LA8

Description
DISCONTINUED BY MANUFACTURER, REDUCER, 5:1 RATIO, 1.68HP INPUT, 251 OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REDUCER, 5:1 RATIO, 1.68HP INPUT, 251 OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 127279399 - Radwell International
Willingboro, NJ, United States
Reducer
127279399
Reducer 127279399
DISCONTINUED BY MANUFACTURER, REDUCER, 5:1 RATIO, 1.68HP INPUT, 251 OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REDUCER, 5:1 RATIO, 1.68HP INPUT, 251 OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 127279399
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P22 Planet gear 1/24 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 24 (X : 1)
Rated Output Torque 1.39 In-lbs (1.6 kg-cm)
View Details
Planetary Gearheads Series 26A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 124 (X : 1)
View Details
LWS 6:1 Spur / 8:1 Worm Composite - LWS-6S8W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 48 (X : 1)
Rated Output Torque 398 In-lbs (459 kg-cm)
View Details