Peerless-Winsmith, Inc. Gear Box 924CDSE52230C1

Description
GEARBOX, 15:1 RATIO, 2.08HP, 1750RPM, 960IN-LB OUTPUT TORQUE, . FREE 2 YEAR RADWELL WARRANTY
Description
GEARBOX, 15:1 RATIO, 2.08HP, 1750RPM, 960IN-LB OUTPUT TORQUE, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 96014118 - Radwell International
Willingboro, NJ, United States
Gear Box
96014118
Gear Box 96014118
GEARBOX, 15:1 RATIO, 2.08HP, 1750RPM, 960IN-LB OUTPUT TORQUE, . FREE 2 YEAR RADWELL WARRANTY

GEARBOX, 15:1 RATIO, 2.08HP, 1750RPM, 960IN-LB OUTPUT TORQUE, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 96014118
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

R40 Ball Bearing Mini Motor Gearhead - R40-2R-0-193 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 193 (X : 1)
View Details
LIW 36:1 Composite - LIW-36C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details
Planetary Gearheads Series 22GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 41 (X : 1)
View Details
KHK CBX-191LP, L Type, Size 19, Style P, CBX Bevel Box - cbx-191lp - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details