Peerless-Winsmith, Inc. Position Control Gear Drive C-ELIMINATOR

Description
Variable Center Distance. The Motion Control gear product line has been specifically designed for motion control applications. The backlash control levels are well below standard industrial products, the motor interfaces are designed for NEMA frames and servo motors, the selection procedures are uniquely motion control sensitive and the speeds of operation match most servo capabilities. Winsmith's new precision gear drives for motion control applications make it easy to specify the right precision gear drive for your situation.
Description
Variable Center Distance. The Motion Control gear product line has been specifically designed for motion control applications. The backlash control levels are well below standard industrial products, the motor interfaces are designed for NEMA frames and servo motors, the selection procedures are uniquely motion control sensitive and the speeds of operation match most servo capabilities. Winsmith's new precision gear drives for motion control applications make it easy to specify the right precision gear drive for your situation.

Suppliers

Company
Product
Description
Supplier Links
Position Control Gear Drive - C-ELIMINATOR - Peerless-Winsmith, Inc.
Springville, NY, USA
Position Control Gear Drive
C-ELIMINATOR
Position Control Gear Drive C-ELIMINATOR
Variable Center Distance. The Motion Control gear product line has been specifically designed for motion control applications. The backlash control levels are well below standard industrial products, the motor interfaces are designed for NEMA frames and servo motors, the selection procedures are uniquely motion control sensitive and the speeds of operation match most servo capabilities. Winsmith's new precision gear drives for motion control applications make it easy to specify the right precision gear drive for your situation.

Variable Center Distance. The Motion Control gear product line has been specifically designed for motion control applications. The backlash control levels are well below standard industrial products, the motor interfaces are designed for NEMA frames and servo motors, the selection procedures are uniquely motion control sensitive and the speeds of operation match most servo capabilities. Winsmith's new precision gear drives for motion control applications make it easy to specify the right precision gear drive for your situation.

Supplier's Site

Technical Specifications

  Peerless-Winsmith, Inc.
Product Category Gearboxes and Gearheads
Product Number C-ELIMINATOR
Product Name Position Control Gear Drive
Unlock Full Specs
to access all available technical data

Similar Products

GB80 10:1 - GB8010 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
KHK KBX-101L, L Type, Size 10, Right Angle, KBX Bevel Box - kbx-101l - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 0.8820 lbs (0.4000 kg)
View Details
Planetary Gearheads Series 44/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 257 F (-30 to 125 C)
Gear Ratio 2548 (X : 1)
View Details
Gearheads - P12 spur 1/200 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 200 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details