Peerless-Winsmith, Inc. Reducer 930MWTS41000EK

Description
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, RIGHT ANGLE, 30:1 RATIO, 1.76 HP, 1490 IN-LBS TORQUE, RATED FOR 1750 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, RIGHT ANGLE, 30:1 RATIO, 1.76 HP, 1490 IN-LBS TORQUE, RATED FOR 1750 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 141101334 - Radwell International
Willingboro, NJ, United States
Reducer
141101334
Reducer 141101334
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, RIGHT ANGLE, 30:1 RATIO, 1.76 HP, 1490 IN-LBS TORQUE, RATED FOR 1750 RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SPEED REDUCER, RIGHT ANGLE, 30:1 RATIO, 1.76 HP, 1490 IN-LBS TORQUE, RATED FOR 1750 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 141101334
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-135 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 135 (X : 1)
View Details
Servobox Series Model FB120 1-Stage, 5 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB120-5N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 014 - FL.RV - 082 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.47 to 3 (X : 1)
Rated Output Torque 1735 to 3027 In-lbs (2000 to 3490 kg-cm)
Maximum Input Power 22.5 to 55 HP
View Details
Planetary Gearheads Series 30/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 43 (X : 1)
View Details