Peerless-Winsmith, Inc. Planetary Speed Reducers Series VM

Description
25HP to 87.11HP RATIO RANGE 1.1:1 to 50,000:1 MAX. OUTPUT TORQUE RANGE 50 to 113,000 in. lb Winsmith's planetary reducers combine high load capacity, smooth quiet operation and long operating life in a very compact package.
Description
25HP to 87.11HP RATIO RANGE 1.1:1 to 50,000:1 MAX. OUTPUT TORQUE RANGE 50 to 113,000 in. lb Winsmith's planetary reducers combine high load capacity, smooth quiet operation and long operating life in a very compact package.

Suppliers

Company
Product
Description
Supplier Links
Planetary Speed Reducers - Series VM - Peerless-Winsmith, Inc.
Springville, NY, USA
Planetary Speed Reducers
Series VM
Planetary Speed Reducers Series VM
25HP to 87.11HP RATIO RANGE 1.1:1 to 50,000:1 MAX. OUTPUT TORQUE RANGE 50 to 113,000 in. lb Winsmith's planetary reducers combine high load capacity, smooth quiet operation and long operating life in a very compact package.

25HP to 87.11HP

RATIO RANGE 1.1:1 to 50,000:1

MAX. OUTPUT TORQUE RANGE 50 to 113,000 in. lb

Winsmith's planetary reducers combine high load capacity, smooth quiet operation and long operating life in a very compact package.

Supplier's Site

Technical Specifications

  Peerless-Winsmith, Inc.
Product Category Gearboxes and Gearheads
Product Number Series VM
Product Name Planetary Speed Reducers
Unlock Full Specs
to access all available technical data

Similar Products

M Box 10:1 Composite - M10C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
KHK KBX-152L, L Type, Size 15, Right Angle, KBX Bevel Box - kbx-152l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 3.97 lbs (1.8 kg)
View Details
Spur Gearheads Series 12/5 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 69.2 (X : 1)
View Details
Gearheads - P16 spur 1/15 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 15 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details