Peerless-Winsmith, Inc. Gear Box 920MSRE31200DN

Description
GEAR BOX, 20:1, 615TORQUE, 1750RPM, 1.04HP. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR BOX, 20:1, 615TORQUE, 1750RPM, 1.04HP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 102194578 - Radwell International
Willingboro, NJ, United States
Gear Box
102194578
Gear Box 102194578
GEAR BOX, 20:1, 615TORQUE, 1750RPM, 1.04HP. FREE 2 YEAR RADWELL WARRANTY

GEAR BOX, 20:1, 615TORQUE, 1750RPM, 1.04HP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 102194578
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - 014 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 5.3 (X : 1)
Rated Output Torque 1239 to 6690 In-lbs (1429 to 7714 kg-cm)
Maximum Input Power 14 to 60 HP
View Details
FIBERGLASS REINFORCED PLASTIC HOUSING - A 2Z20-RC101012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 1 (X : 1)
Rated Output Torque 11.55 In-lbs (13.32 kg-cm)
Maximum Input Power 0.3300 HP
View Details
KGV® Integrated Motion Solutions for AGV/AMR - KGV valued solution - KOFON Motion Group
Specs
Gear Ratio 2 to 40 (X : 1)
Backlash 12 to 15 arcmin
View Details
Gearheads - P16 Planet gear 1/96 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 96 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details