Peerless-Winsmith, Inc. Reducer E20XDVS2X00KFA

Description
DISCONTINUED BY MANUFACTURER, SE ENCORE SPEED REDUCER, UNIQUE, POWERFUL PERFORMANCE, INPUT RPM 1750, INPUT HP 0.68, RATIO 40, OUTPUT TORQUE 795, MOBIL LUBE PAG46, FOR TEMPERATURE -18-131F, E20 SERIES, WITH WINGUARD. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SE ENCORE SPEED REDUCER, UNIQUE, POWERFUL PERFORMANCE, INPUT RPM 1750, INPUT HP 0.68, RATIO 40, OUTPUT TORQUE 795, MOBIL LUBE PAG46, FOR TEMPERATURE -18-131F, E20 SERIES, WITH WINGUARD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 190837222 - Radwell International
Willingboro, NJ, United States
Reducer
190837222
Reducer 190837222
DISCONTINUED BY MANUFACTURER, SE ENCORE SPEED REDUCER, UNIQUE, POWERFUL PERFORMANCE, INPUT RPM 1750, INPUT HP 0.68, RATIO 40, OUTPUT TORQUE 795, MOBIL LUBE PAG46, FOR TEMPERATURE -18-131F, E20 SERIES, WITH WINGUARD. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SE ENCORE SPEED REDUCER, UNIQUE, POWERFUL PERFORMANCE, INPUT RPM 1750, INPUT HP 0.68, RATIO 40, OUTPUT TORQUE 795, MOBIL LUBE PAG46, FOR TEMPERATURE -18-131F, E20 SERIES, WITH WINGUARD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 190837222
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

LIS 6:1 Composite - LIS-6C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 6 (X : 1)
Rated Output Torque 204 In-lbs (235 kg-cm)
View Details
KHK KBX-151T, T Type, Size 15, Right Angle, KBX Bevel Box - kbx-151t - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 4.85 lbs (2.2 kg)
View Details
Spur Gearheads Series 15/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 900 (X : 1)
View Details
Gearheads - P16 Planet gear 1/64 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 64 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details