Peerless-Winsmith, Inc. Reducer 1MCTR-10:1

Description
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, 10:1 RATIO, 1750RPM, OUTPUT TORQUE .68 INCH/LB, 1.00 SERVICE FACTOR. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, 10:1 RATIO, 1750RPM, OUTPUT TORQUE .68 INCH/LB, 1.00 SERVICE FACTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 102135863 - Radwell International
Willingboro, NJ, United States
Reducer
102135863
Reducer 102135863
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, 10:1 RATIO, 1750RPM, OUTPUT TORQUE .68 INCH/LB, 1.00 SERVICE FACTOR. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SPEED REDUCER, 10:1 RATIO, 1750RPM, OUTPUT TORQUE .68 INCH/LB, 1.00 SERVICE FACTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 102135863
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - Worm - BWG4™ -  - Branham, W.C. Inc.
Specs
Gear Ratio 10 to 20 (X : 1)
Rated Output Torque 624 In-lbs (720 kg-cm)
Maximum Input Speed 1800 rpm
View Details
DATORKER ® Strain Wave Gearing Systems - DGH-PO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
Gearbox for Agricultural Machinery - TYPE RV - S - 9 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 2.9 (X : 1)
Rated Output Torque 575 to 8088 In-lbs (663 to 9327 kg-cm)
Maximum Input Power 12 to 45 HP
View Details
Gearboxes - 2166486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details